Pairui Group Inc. DC/DC Converter, Full Brick BBF Series

Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 94% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 94% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, Full Brick - BBF Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, Full Brick
BBF Series
DC/DC Converter, Full Brick BBF Series
FEATURES: 5 year warranty 1500Vdc isolation voltage Efficiency up to 94% Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • 1500Vdc isolation voltage
  • Efficiency up to 94%
  • Operating temperature range -40℃ to +100℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BBF Series
Product Name DC/DC Converter, Full Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 to 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Bench Power Supplies - 1225040 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details