Pairui Group Inc. DC/DC Converter, Non-isolated BBL Series

Description
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 94% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off
Datasheet
Description
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 94% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, Non-isolated - BBL Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, Non-isolated
BBL Series
DC/DC Converter, Non-isolated BBL Series
FEATURES: 5 year warranty Output current up to 16A Efficiency up to 94% Operating temperature range -40℃ to +85℃ Under voltage, over current, short circuit, over voltage protection Remote on/off

FEATURES:

  • 5 year warranty
  • Output current up to 16A
  • Efficiency up to 94%
  • Operating temperature range -40℃ to +85℃
  • Under voltage, over current, short circuit,
  • over voltage protection

Remote on/off

Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BBL Series
Product Name DC/DC Converter, Non-isolated
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage -48.0 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details