Pairui Group Inc. Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| Designed for the most demanding applications, 95% efficiency, active PFC, optional dimming, IP67 rating, -40℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 5... | |
| Economic indoor lighting solutions with optional power factor correction, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 3 year warranty. | |
| High efficiency up to 91%, active PFC, certified to TUV, CE, 3.85KVac isolation voltage, 3 year warranty. | |
| High efficiency up to 93%, active power factor correction, IP67 rating, Optional dimming, certified to UL and CE, 3 year warranty. | |
| Low cost outdoor lighting solutions with IP67 rating, -35℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, OEM high volume sell models. | |
| Low cost outdoor lighting solutions with IP67 rating, active power factor correction, -35℃~+70℃ operating temperature range, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards. | |
| Ultra-thin package, fit into critical designs and save the space, designed to meet UL879, UL1310, UL8750, EN61347, and TUV safety standards, 3 year warranty. |