Pairui Group Inc. Enclosed AC/DC Power Supply NF-50

Description
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.
Datasheet
Description
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosed AC/DC Power Supply - NF-50 - Pairui Group Inc.
Yangzhou, Jiangsu, China
Enclosed AC/DC Power Supply
NF-50
Enclosed AC/DC Power Supply NF-50
High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.

High performance enclosed package, compact size(150W only 82mm height), built-in power factor correction (PF up to 0.99), and various functions include inrush current protection, over voltage protection, over current protection, certified to UL, CE and FCC class A, designed for industrial application where need highly reliable power supplies, 5 year warranty.

Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number NF-50
Product Name Enclosed AC/DC Power Supply
Type DC Power Supply; AC/DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 3.3 to 48.0 volts
DC Output Current 1.1 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Bronze PS/2 500W ATX Power Supply (FSP) - PS8-500ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details