Pairui Group Inc. DC/DC Converter, Full Brick BAF Series

Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Wide(2:1) input voltage range Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet
Description
FEATURES: 5 year warranty 1500Vdc isolation voltage Wide(2:1) input voltage range Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC Converter, Full Brick - BAF Series - Pairui Group Inc.
Yangzhou, Jiangsu, China
DC/DC Converter, Full Brick
BAF Series
DC/DC Converter, Full Brick BAF Series
FEATURES: 5 year warranty 1500Vdc isolation voltage Wide(2:1) input voltage range Operating temperature range -40℃ to +100℃ Under voltage, over current, short circuit, over voltage protection Remote on/off Adjustable output voltage

FEATURES:

  • 5 year warranty
  • 1500Vdc isolation voltage
  • Wide(2:1) input voltage range
  • Operating temperature range -40℃ to +100℃
  • Under voltage, over current, short circuit,
  • over voltage protection
  • Remote on/off
  • Adjustable output voltage
Supplier's Site Datasheet

Technical Specifications

  Pairui Group Inc.
Product Category Power Supplies
Product Number BAF Series
Product Name DC/DC Converter, Full Brick
Type DC-DC Converter
Form Factor Circuit Board Assembly
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details