ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 30 40 50 54
Product Name Notes
DC DC CONVERTER 100W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 150W
DC DC CONVERTER 13.8V 200W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 150W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 2V 10W
DC DC CONVERTER 2V 15W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 2V 30W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 5.2V 100W
DC DC CONVERTER 5.2V 150W
DC DC CONVERTER 5.2V 200W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.2V 75W
DC DC CONVERTER 5.5V 100W
DC DC CONVERTER 5.5V 150W
DC DC CONVERTER 5.5V 200W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.5V 75W
DC DC CONVERTER 5.8V 100W
DC DC CONVERTER 5.8V 150W
DC DC CONVERTER 5.8V 200W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 5.8V 75W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 6.5V 100W
DC DC CONVERTER 6.5V 150W
DC DC CONVERTER 6.5V 200W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 6.5V 75W
DC DC CONVERTER 7.5V 100W
DC DC CONVERTER 7.5V 150W
DC DC CONVERTER 7.5V 200W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W
VI-2T1-CW-01 110V/12V100W

<< Prev Next >>