CONVERTER MOD DC/DC 3.3V 132W Isolated 1 36V 76V 3.3V - - 132A * * * Through Hole 9-SlimMod 4.60"" L x 1.80"" W x 0.52"" H (116.8mm x 45.7mm x 13.2mm) Bulk -40¦C ~ 85¦C *
DC DC CONVERTER 3.3V 40W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-2NY-IU-S | VI-2NY-IU-S |
| Product Name | CONVERTER MOD DC/DC 3.3V 132W Isolated 1 36V 76V 3.3V - - 132A * * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |