ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 30 40 50 54
Product Name Notes
DC DC CONVERTER 100W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 200W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 200W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 52V 100W
DC DC CONVERTER 52V 150W
DC DC CONVERTER 52V 200W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 72V 100W
DC DC CONVERTER 72V 150W
DC DC CONVERTER 72V 200W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 150W
DC DC CONVERTER 85V 200W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 150W
DC DC CONVERTER 95V 200W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W
DC DC CONVERTER
VI-262-CU-F7 300V/15V 200W
VI-262-CW-F6 300V/15V 100W CON
VI-262-CW-F7 300V/15V 100W
VI-262-EU-14 300/15V 200W SOFT
VI-263-CU-BM-B1 300V/30V 200W
VI-263-EU-BM 300V/24V200W
VI-263-EU-BM-F2 300V/24V 200W
VI-263-EU-BM-F6 300V/24V 200W
VI-263-IU-BM 300V/28V200W
VI-263-MU-BM 300V/28V 200
VI-264-CU-BM 300V/48V200W
VI-264-CU-BM-F2 300V/48V 200W
VI-264-CU-BM-F4 300V/48V 200W
VI-264-CU-F6 300V/48V 200W CON
VI-264-EU-BM 300C/48V200W
VI-26F-CU-F7 300V/72V 200W
VI-26H-CU-01 300V/52V 200
VI-26J-CU-F7 300V/36V 200W

<< Prev Next >>