ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 110 120 130 140 150 152 153 154 155 156 157 158 159 160
Product Name Notes
DC DC CONVERTER 10V 100W
DC DC CONVERTER 10V 150W
DC DC CONVERTER 10V 200W
DC DC CONVERTER 10V 50W
DC DC CONVERTER 10V 75W
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 150W
DC DC CONVERTER 13.8V 200W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 18.5V 100W
DC DC CONVERTER 18.5V 150W
DC DC CONVERTER 18.5V 200W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 18.5V 75W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 200W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 200W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 100W
DC DC CONVERTER 40V 150W
DC DC CONVERTER 40V 200W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 5.8V 200W
DC DC CONVERTER 6.5V 100W
DC DC CONVERTER 6.5V 150W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 6.5V 75W
DC DC CONVERTER 7.5V 100W
DC DC CONVERTER 7.5V 150W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W
VI-24R-01 72V/7.5V 200W

<< Prev Next >>