ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 10V 100W | |
| DC DC CONVERTER 10V 150W | |
| DC DC CONVERTER 10V 200W | |
| DC DC CONVERTER 10V 50W | |
| DC DC CONVERTER 10V 75W | |
| DC DC CONVERTER 13.8V 100W | |
| DC DC CONVERTER 13.8V 150W | |
| DC DC CONVERTER 13.8V 200W | |
| DC DC CONVERTER 13.8V 50W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 18.5V 100W | |
| DC DC CONVERTER 18.5V 150W | |
| DC DC CONVERTER 18.5V 200W | |
| DC DC CONVERTER 18.5V 50W | |
| DC DC CONVERTER 18.5V 75W | |
| DC DC CONVERTER 2V 80W | |
| DC DC CONVERTER 3.3V 132W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 5.2V 100W | |
| DC DC CONVERTER 5.2V 150W | |
| DC DC CONVERTER 5.2V 200W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.2V 75W | |
| DC DC CONVERTER 5.5V 100W | |
| DC DC CONVERTER 5.5V 150W | |
| DC DC CONVERTER 5.5V 200W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5.5V 75W | |
| DC DC CONVERTER 5.8V 100W | |
| DC DC CONVERTER 5.8V 150W | |
| DC DC CONVERTER 5.8V 200W | |
| DC DC CONVERTER 5.8V 50W | |
| DC DC CONVERTER 5.8V 75W | |
| DC DC CONVERTER 6.5V 100W | |
| DC DC CONVERTER 6.5V 150W | |
| DC DC CONVERTER 6.5V 200W | |
| DC DC CONVERTER 6.5V 50W | |
| DC DC CONVERTER 6.5V 75W | |
| DC DC CONVERTER 7.5V 100W | |
| DC DC CONVERTER 7.5V 150W | |
| DC DC CONVERTER 7.5V 200W | |
| DC DC CONVERTER 7.5V 50W | |
| DC DC CONVERTER 7.5V 75W |
| << Prev | Next >> |