ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 150W | |
| DC DC CONVERTER 12V 200W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 150W | |
| DC DC CONVERTER 15V 200W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 150W | |
| DC DC CONVERTER 24V 200W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 2V 20W | |
| DC DC CONVERTER 2V 30W | |
| DC DC CONVERTER 2V 40W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 48V 150W | |
| DC DC CONVERTER 48V 200W | |
| DC DC CONVERTER 48V 50W | |
| DC DC CONVERTER 48V 75W | |
| DC DC CONVERTER 52V 100W | |
| DC DC CONVERTER 52V 150W | |
| DC DC CONVERTER 52V 200W | |
| DC DC CONVERTER 52V 50W | |
| DC DC CONVERTER 52V 75W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 150W | |
| DC DC CONVERTER 5V 200W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 72V 100W | |
| DC DC CONVERTER 72V 150W | |
| DC DC CONVERTER 72V 200W | |
| DC DC CONVERTER 72V 50W | |
| DC DC CONVERTER 72V 75W | |
| DC DC CONVERTER 85V 100W | |
| DC DC CONVERTER 85V 150W | |
| DC DC CONVERTER 85V 200W | |
| DC DC CONVERTER 85V 50W | |
| DC DC CONVERTER 85V 75W | |
| DC DC CONVERTER 95V 100W | |
| DC DC CONVERTER 95V 150W | |
| DC DC CONVERTER 95V 200W | |
| DC DC CONVERTER 95V 50W | |
| DC DC CONVERTER 95V 75W | |
| VI-B31-CU-BM-F2 48V/12V 200W | |
| VI-B31-EU-BM 48V/12V | |
| VI-B34-CU-BM-F2 48V/48V 200W |
| << Prev | Next >> |