CONVERTER MOD DC/DC 72V 75W Isolated 1 42V 60V 72V - - * 75W * * Through Hole 9-FinMod 4.60"" L x 1.86"" W x 0.79"" H (116.8mm x 47.2mm x 20.1mm) Bulk -55¦C ~ 85¦C *
DC DC CONVERTER 72V 75W
| ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | VI-B3F-MX-F1 | VI-B3F-MX-F1 |
| Product Name | CONVERTER MOD DC/DC 72V 75W Isolated 1 42V 60V 72V - - * 75W * * | DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Technology | Isolated Module | |
| Applications | ITE (Commercial) | |
| Features | OCP, OTP, OVP, SCP |