ODG (Origin Data Global) Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 100W | |
| DC DC CONVERTER 12V 50W | |
| DC DC CONVERTER 12V 75W | |
| DC DC CONVERTER 13.8V 100W | |
| DC DC CONVERTER 13.8V 150W | |
| DC DC CONVERTER 13.8V 200W | |
| DC DC CONVERTER 13.8V 50W | |
| DC DC CONVERTER 13.8V 75W | |
| DC DC CONVERTER 150W | |
| DC DC CONVERTER 15V 100W | |
| DC DC CONVERTER 15V 50W | |
| DC DC CONVERTER 15V 75W | |
| DC DC CONVERTER 24V 100W | |
| DC DC CONVERTER 24V 50W | |
| DC DC CONVERTER 24V 75W | |
| DC DC CONVERTER 2V 20W | |
| DC DC CONVERTER 2V 30W | |
| DC DC CONVERTER 2V 40W | |
| DC DC CONVERTER 2V 60W | |
| DC DC CONVERTER 2V 80W | |
| DC DC CONVERTER 3.3V 132W | |
| DC DC CONVERTER 3.3V 33W | |
| DC DC CONVERTER 3.3V 50W | |
| DC DC CONVERTER 3.3V 66W | |
| DC DC CONVERTER 3.3V 99W | |
| DC DC CONVERTER 5.2V 100W | |
| DC DC CONVERTER 5.2V 150W | |
| DC DC CONVERTER 5.2V 200W | |
| DC DC CONVERTER 5.2V 50W | |
| DC DC CONVERTER 5.2V 75W | |
| DC DC CONVERTER 5.5V 100W | |
| DC DC CONVERTER 5.5V 150W | |
| DC DC CONVERTER 5.5V 200W | |
| DC DC CONVERTER 5.5V 50W | |
| DC DC CONVERTER 5.5V 75W | |
| DC DC CONVERTER 5.8V 100W | |
| DC DC CONVERTER 5.8V 150W | |
| DC DC CONVERTER 5.8V 200W | |
| DC DC CONVERTER 5.8V 50W | |
| DC DC CONVERTER 5.8V 75W | |
| DC DC CONVERTER 5V 100W | |
| DC DC CONVERTER 5V 50W | |
| DC DC CONVERTER 5V 75W | |
| DC DC CONVERTER 6.5V 100W | |
| DC DC CONVERTER 6.5V 150W | |
| DC DC CONVERTER 6.5V 50W | |
| DC DC CONVERTER 6.5V 75W | |
| DC DC CONVERTER 7.5V 100W | |
| DC DC CONVERTER 7.5V 150W | |
| DC DC CONVERTER 7.5V 50W | |
| DC DC CONVERTER 7.5V 75W |
| << Prev | Next >> |