ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 110 118 119 120 121 122 123 124 125 126 127 128 129 130 140 150 160
Product Name Notes
DC DC CONVERTER 10V 100W
DC DC CONVERTER 10V 50W
DC DC CONVERTER 10V 75W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 13.8V 100W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 18.5V 100W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 18.5V 75W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 2V 30W
DC DC CONVERTER 2V 40W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 100W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 6.5V 100W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 6.5V 75W
DC DC CONVERTER 7.5V 100W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W

<< Prev Next >>