ODG (Origin Data Global) Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 60 70 80 90 100 110 115 116 117 118 119 120 121 122 123 124 125 126 127 130 140 150 160
Product Name Notes
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 200W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 52V 200W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 72V 100W
DC DC CONVERTER 72V 150W
DC DC CONVERTER 72V 200W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 150W
DC DC CONVERTER 85V 200W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 150W
DC DC CONVERTER 95V 200W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W
DC DC CONVERTER
VE-B61-CU-BM 300V/12V200W ROH
VE-B61-EU-BM 300V/12V200W
VE-B64-CU-BM 300V/48V ROHS

<< Prev Next >>