ZGC, Inc. Canon XL H1 Camcorder 0967B001A

Description
Canon XL H1 Camcorder Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job. Canon XL H1 Features Its Superior Canon Optics and exceptional image processing give you a brilliant HD image. The XL H1 also features uncompressed HD-SDI (SMPTE 292M) and SD-SDI (SMPTE 259M) output, as well as Genlock input and SMPTE time code input and output for multi-camera shoots. And, with its customizable open-architecture approach, selectable frame rates including 24F, and multiple output options, you've got exactly the right tool -- every time. The XL H1 features total Cine control, customizable settings and a well-balanced design -- for the creative control, flexibility and advanced capability your video work demands. HD Resolution with Selectable Frame Rates: 1080i HD resolution, 60i, 30F and 24F. For high-speed subjects 30 Frame delivers spectacular clarity, 24 Frame gives the look and motion of film. Professional JackPack: Multi-camera shoots? No problem with Genlock synchronization or SMPTE time code input and output. Uncompressed HD-SDI and SD-SDI output. Quickly and conveniently make the connection you need. Total Cine Control: Gamma, Knee, Black, Master Pedestal, Setup Level, Sharpness, Horizontal Detail Frequency, Horizontal/Vertical Detail Balance, Coring, Noise Reduction 1, Noise Reduction 2, Color Matrix, Color Gain, Color Phase, Master Red Gain, Master Blue Gain, Master Green Gain, R-G Matrix, R-B Matrix, G-R Matrix, G-B Matrix, B-R Matrix, B-G Matrix. 20x HD Video Lens: XL H1 20x 38.9 -- 778mm lens for outstanding resolution, contrast, and color reproduction. Canon XL lens mount. superb Super Range Optical Image Stabilization (OIS) system corrects camera shake instantly for steady shots -- even when they're hand held at long focal lengths or taken with the camera in motion. The system detects low-frequency vibrations missed by the gyro and sends this data back to accelerate and refine the movement of the vari-angle prism. This greatly improves performance for low frequency vibration, resulting in the most advanced optical image stabilization available today. Since the XL H1's OIS system is optical, there isn't the loss of image quality that is inevitable with electronic image stabilizers. Focus and Zoom Presets for repeatable focus or zoom moves. Still Image Recording: Capture images at full HD resolution (1920x 1080), with all the custom settings. With many pre- and post-production, storyboarding, and continuity applications. Three Native 16:9 Image Sensors: 3 CCDs with a separate native 16:9 CCDs for each primary color. Eeach 1/3" CCD has 1.67M pixels for higher resolution, delivering outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise. DIGIC DV II Image Processor: This is the next genera..
Description
Canon XL H1 Camcorder Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job. Canon XL H1 Features Its Superior Canon Optics and exceptional image processing give you a brilliant HD image. The XL H1 also features uncompressed HD-SDI (SMPTE 292M) and SD-SDI (SMPTE 259M) output, as well as Genlock input and SMPTE time code input and output for multi-camera shoots. And, with its customizable open-architecture approach, selectable frame rates including 24F, and multiple output options, you've got exactly the right tool -- every time. The XL H1 features total Cine control, customizable settings and a well-balanced design -- for the creative control, flexibility and advanced capability your video work demands. HD Resolution with Selectable Frame Rates: 1080i HD resolution, 60i, 30F and 24F. For high-speed subjects 30 Frame delivers spectacular clarity, 24 Frame gives the look and motion of film. Professional JackPack: Multi-camera shoots? No problem with Genlock synchronization or SMPTE time code input and output. Uncompressed HD-SDI and SD-SDI output. Quickly and conveniently make the connection you need. Total Cine Control: Gamma, Knee, Black, Master Pedestal, Setup Level, Sharpness, Horizontal Detail Frequency, Horizontal/Vertical Detail Balance, Coring, Noise Reduction 1, Noise Reduction 2, Color Matrix, Color Gain, Color Phase, Master Red Gain, Master Blue Gain, Master Green Gain, R-G Matrix, R-B Matrix, G-R Matrix, G-B Matrix, B-R Matrix, B-G Matrix. 20x HD Video Lens: XL H1 20x 38.9 -- 778mm lens for outstanding resolution, contrast, and color reproduction. Canon XL lens mount. superb Super Range Optical Image Stabilization (OIS) system corrects camera shake instantly for steady shots -- even when they're hand held at long focal lengths or taken with the camera in motion. The system detects low-frequency vibrations missed by the gyro and sends this data back to accelerate and refine the movement of the vari-angle prism. This greatly improves performance for low frequency vibration, resulting in the most advanced optical image stabilization available today. Since the XL H1's OIS system is optical, there isn't the loss of image quality that is inevitable with electronic image stabilizers. Focus and Zoom Presets for repeatable focus or zoom moves. Still Image Recording: Capture images at full HD resolution (1920x 1080), with all the custom settings. With many pre- and post-production, storyboarding, and continuity applications. Three Native 16:9 Image Sensors: 3 CCDs with a separate native 16:9 CCDs for each primary color. Eeach 1/3" CCD has 1.67M pixels for higher resolution, delivering outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise. DIGIC DV II Image Processor: This is the next genera..

Suppliers

Company
Product
Description
Supplier Links
Canon XL H1 Camcorder - 0967B001A - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon XL H1 Camcorder
0967B001A
Canon XL H1 Camcorder 0967B001A
Canon XL H1 Camcorder Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job. Canon XL H1 Features Its Superior Canon Optics and exceptional image processing give you a brilliant HD image. The XL H1 also features uncompressed HD-SDI (SMPTE 292M) and SD-SDI (SMPTE 259M) output, as well as Genlock input and SMPTE time code input and output for multi-camera shoots. And, with its customizable open-architecture approach, selectable frame rates including 24F, and multiple output options, you've got exactly the right tool -- every time. The XL H1 features total Cine control, customizable settings and a well-balanced design -- for the creative control, flexibility and advanced capability your video work demands. HD Resolution with Selectable Frame Rates: 1080i HD resolution, 60i, 30F and 24F. For high-speed subjects 30 Frame delivers spectacular clarity, 24 Frame gives the look and motion of film. Professional JackPack: Multi-camera shoots? No problem with Genlock synchronization or SMPTE time code input and output. Uncompressed HD-SDI and SD-SDI output. Quickly and conveniently make the connection you need. Total Cine Control: Gamma, Knee, Black, Master Pedestal, Setup Level, Sharpness, Horizontal Detail Frequency, Horizontal/Vertical Detail Balance, Coring, Noise Reduction 1, Noise Reduction 2, Color Matrix, Color Gain, Color Phase, Master Red Gain, Master Blue Gain, Master Green Gain, R-G Matrix, R-B Matrix, G-R Matrix, G-B Matrix, B-R Matrix, B-G Matrix. 20x HD Video Lens: XL H1 20x 38.9 -- 778mm lens for outstanding resolution, contrast, and color reproduction. Canon XL lens mount. superb Super Range Optical Image Stabilization (OIS) system corrects camera shake instantly for steady shots -- even when they're hand held at long focal lengths or taken with the camera in motion. The system detects low-frequency vibrations missed by the gyro and sends this data back to accelerate and refine the movement of the vari-angle prism. This greatly improves performance for low frequency vibration, resulting in the most advanced optical image stabilization available today. Since the XL H1's OIS system is optical, there isn't the loss of image quality that is inevitable with electronic image stabilizers. Focus and Zoom Presets for repeatable focus or zoom moves. Still Image Recording: Capture images at full HD resolution (1920x 1080), with all the custom settings. With many pre- and post-production, storyboarding, and continuity applications. Three Native 16:9 Image Sensors: 3 CCDs with a separate native 16:9 CCDs for each primary color. Eeach 1/3" CCD has 1.67M pixels for higher resolution, delivering outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise. DIGIC DV II Image Processor: This is the next genera..

Canon XL H1 Camcorder
Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job.
Canon XL H1 Features
Its Superior Canon Optics and exceptional image processing give you a brilliant HD image. The XL H1 also features uncompressed HD-SDI (SMPTE 292M) and SD-SDI (SMPTE 259M) output, as well as Genlock input and SMPTE time code input and output for multi-camera shoots. And, with its customizable open-architecture approach, selectable frame rates including 24F, and multiple output options, you've got exactly the right tool -- every time.
The XL H1 features total Cine control, customizable settings and a well-balanced design -- for the creative control, flexibility and advanced capability your video work demands.
HD Resolution with Selectable Frame Rates: 1080i HD resolution, 60i, 30F and 24F. For high-speed subjects 30 Frame delivers spectacular clarity, 24 Frame gives the look and motion of film.
Professional JackPack: Multi-camera shoots? No problem with Genlock synchronization or SMPTE time code input and output. Uncompressed HD-SDI and SD-SDI output. Quickly and conveniently make the connection you need.
Total Cine Control: Gamma, Knee, Black, Master Pedestal, Setup Level, Sharpness, Horizontal Detail Frequency, Horizontal/Vertical Detail Balance, Coring, Noise Reduction 1, Noise Reduction 2, Color Matrix, Color Gain, Color Phase, Master Red Gain, Master Blue Gain, Master Green Gain, R-G Matrix, R-B Matrix, G-R Matrix, G-B Matrix, B-R Matrix, B-G Matrix.
20x HD Video Lens: XL H1 20x 38.9 -- 778mm lens for outstanding resolution, contrast, and color reproduction. Canon XL lens mount. superb Super Range Optical Image Stabilization (OIS) system corrects camera shake instantly for steady shots -- even when they're hand held at long focal lengths or taken with the camera in motion. The system detects low-frequency vibrations missed by the gyro and sends this data back to accelerate and refine the movement of the vari-angle prism. This greatly improves performance for low frequency vibration, resulting in the most advanced optical image stabilization available today. Since the XL H1's OIS system is optical, there isn't the loss of image quality that is inevitable with electronic image stabilizers. Focus and Zoom Presets for repeatable focus or zoom moves.
Still Image Recording: Capture images at full HD resolution (1920x 1080), with all the custom settings. With many pre- and post-production, storyboarding, and continuity applications.
Three Native 16:9 Image Sensors: 3 CCDs with a separate native 16:9 CCDs for each primary color. Eeach 1/3" CCD has 1.67M pixels for higher resolution, delivering outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise.
DIGIC DV II Image Processor: This is the next genera..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 0967B001A
Product Name Canon XL H1 Camcorder
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
CCTV Cameras - 633204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2960 lines
View Details