Sony PMW-F3L Super 35mm Full HD Camera (no lens)
With PL Lens Mount
35mm CMOS Image Sensor
1920 x 1080 HD, Native 23.98p
Genlock, Timecode
SxS Memory Card Slots
Now in stock
CASH REBATE ON PURCHASE OF PMW-F3 CAMERAS
Leasing Options
SONY PMW-F3 HIGHLIGHTS:
Uses a newly developed Super 35mm CMOS Image Sensor with a shallow depth of field, high sensitivity, and excellent signal-to-noise ratio.
Employs a PL lens mount to allow flexible use of 35mm cinema lenses.
Uses the same MPEG2 Long GOP Codec and SxS recording media as the rest of the XDCAM EX family for full 1920x1080 HD Recording, utilizing the 'œready-to-use' XDCAM EX file-base workflow.
Package available with three PL lens kit consisting of a 35, 50, and 85mm T2.0 PL fixed focal length PL mount lenses.
RGB and S-Log output will be available as a future optional RGB and 3G SDI software upgrade, allowing for a seamless workflow for high-end content creation with HDCAM-SR series products.
To make full use of the wide dynamic range of the newly developed CMOS imager, the PMW-F3 can be equipped with S-Log gamma, allowing users to flexibly adjust captured images as they wish in the post-production process.The PMW-F3L camcorder is part of the CineAlta 24P family of digital cinema products. It offers native 23.98P recording which, in combination with advanced creative features such as selectable gamma curves, makes this camcorder ideal for cinema production.
The PMW-F3L camcorder offers a wide array of recording formats for multiple content creation applications. Scanning mode is switchable between 1920 x 1080, 1280 x 720, and 1440 x 1080 resolutions. Frame rate is also selectable from interlace and progressive - 59.94i, 50i, 29.97P, 25P, and native 23.98P
| ZGC, Inc. | |
|---|---|
| Product Category | Video Cameras |
| Product Number | PMW-F3L |
| Product Name | Sony PMW-F3L Super 35mm Full HD Camera (no lens) |
| Camera Function | Video |
| Imaging Technology | CMOS Camera; Digital Camera |
| Application / Industry | Broadcast |
| Format / Output | NTSC; PAL |
| Lens Mount |
Sony F3 PL Mount (with supplied lens mount adapter) |