ZGC, Inc. Canon EOS 5D Mark II Kit 2764B003

Description
Canon EOS 5D Mark II Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC 4 image processing 3.9 fps continuous shooting, shutter durability of 150,000 cycles Canon's update to the wildly popular full frame EOS 5D is here, and it's better than ever. The EOS 5D Mark II has a stunning 21.1-megapixel full-frame CMOS sensor with DIGIC 4 Image Processor, a vast ISO Range of 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600), plus EOS technologies like Auto Lighting Optimizer and Peripheral Illumination Correction. It supports Live View shooting, Live View HD videos, and more. It can shoot up to 3.9 fps, has 9 AF points plus 6 AF assist points, a new 98% coverage viewfinder, a 3.0-inch Clear View LCD (920,000 dots/VGA) and a rugged build. Full-frame shooters rejoice! Kit includes: EOS Mark II Body, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). Full HD Video capture at 1920 x 1080 resolution for up to 4GB per clip with HDMI output for HD viewing of stills and video. Next generation DIGIC 4 Image Processor for faster processing of fine detail and color reproduction as well as reduced image noise. High performance with 3.9 fps continuous shooting, new shutter with a durability of 150,000 cycles and improved weather-resistant body. Live View Function for stills (Quick, Live and Face Detection AF modes) and video. 3.0-inch Clear View LCD (920,000 dots/VGA) monitor with anti-reflective and scratch-resistant coatings for improved viewing and smudge protection. Updated EOS Integrated Cleaning System specifically designed to work with a full-frame sensor. Compatible with over 60 Canon EF Lenses and most EOS System accessories.Highest ISO Range to Date. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). The EOS 5D Mark II features a huge, full-frame sensor. A 21.1-megapixel CMOS sensor delivers images of up to 5616 x 3744 pixels. And since it is full-frame, all lenses will deliver the angle of view they would on a 35mm camera without a conversion factor. This comes in handy especially when shooting with wide-angle lenses. For the flexibility to shoot in even the most dimly lit situations, the EOS 5D Mark II offers Canon's highest ISO sensitivity to date, ranging from 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600). Thanks to improved noise reductio..
Description
Canon EOS 5D Mark II Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC 4 image processing 3.9 fps continuous shooting, shutter durability of 150,000 cycles Canon's update to the wildly popular full frame EOS 5D is here, and it's better than ever. The EOS 5D Mark II has a stunning 21.1-megapixel full-frame CMOS sensor with DIGIC 4 Image Processor, a vast ISO Range of 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600), plus EOS technologies like Auto Lighting Optimizer and Peripheral Illumination Correction. It supports Live View shooting, Live View HD videos, and more. It can shoot up to 3.9 fps, has 9 AF points plus 6 AF assist points, a new 98% coverage viewfinder, a 3.0-inch Clear View LCD (920,000 dots/VGA) and a rugged build. Full-frame shooters rejoice! Kit includes: EOS Mark II Body, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). Full HD Video capture at 1920 x 1080 resolution for up to 4GB per clip with HDMI output for HD viewing of stills and video. Next generation DIGIC 4 Image Processor for faster processing of fine detail and color reproduction as well as reduced image noise. High performance with 3.9 fps continuous shooting, new shutter with a durability of 150,000 cycles and improved weather-resistant body. Live View Function for stills (Quick, Live and Face Detection AF modes) and video. 3.0-inch Clear View LCD (920,000 dots/VGA) monitor with anti-reflective and scratch-resistant coatings for improved viewing and smudge protection. Updated EOS Integrated Cleaning System specifically designed to work with a full-frame sensor. Compatible with over 60 Canon EF Lenses and most EOS System accessories.Highest ISO Range to Date. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). The EOS 5D Mark II features a huge, full-frame sensor. A 21.1-megapixel CMOS sensor delivers images of up to 5616 x 3744 pixels. And since it is full-frame, all lenses will deliver the angle of view they would on a 35mm camera without a conversion factor. This comes in handy especially when shooting with wide-angle lenses. For the flexibility to shoot in even the most dimly lit situations, the EOS 5D Mark II offers Canon's highest ISO sensitivity to date, ranging from 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600). Thanks to improved noise reductio..

Suppliers

Company
Product
Description
Supplier Links
Canon EOS 5D Mark II Kit - 2764B003 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon EOS 5D Mark II Kit
2764B003
Canon EOS 5D Mark II Kit 2764B003
Canon EOS 5D Mark II Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC 4 image processing 3.9 fps continuous shooting, shutter durability of 150,000 cycles Canon's update to the wildly popular full frame EOS 5D is here, and it's better than ever. The EOS 5D Mark II has a stunning 21.1-megapixel full-frame CMOS sensor with DIGIC 4 Image Processor, a vast ISO Range of 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600), plus EOS technologies like Auto Lighting Optimizer and Peripheral Illumination Correction. It supports Live View shooting, Live View HD videos, and more. It can shoot up to 3.9 fps, has 9 AF points plus 6 AF assist points, a new 98% coverage viewfinder, a 3.0-inch Clear View LCD (920,000 dots/VGA) and a rugged build. Full-frame shooters rejoice! Kit includes: EOS Mark II Body, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). Full HD Video capture at 1920 x 1080 resolution for up to 4GB per clip with HDMI output for HD viewing of stills and video. Next generation DIGIC 4 Image Processor for faster processing of fine detail and color reproduction as well as reduced image noise. High performance with 3.9 fps continuous shooting, new shutter with a durability of 150,000 cycles and improved weather-resistant body. Live View Function for stills (Quick, Live and Face Detection AF modes) and video. 3.0-inch Clear View LCD (920,000 dots/VGA) monitor with anti-reflective and scratch-resistant coatings for improved viewing and smudge protection. Updated EOS Integrated Cleaning System specifically designed to work with a full-frame sensor. Compatible with over 60 Canon EF Lenses and most EOS System accessories.Highest ISO Range to Date. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). The EOS 5D Mark II features a huge, full-frame sensor. A 21.1-megapixel CMOS sensor delivers images of up to 5616 x 3744 pixels. And since it is full-frame, all lenses will deliver the angle of view they would on a 35mm camera without a conversion factor. This comes in handy especially when shooting with wide-angle lenses. For the flexibility to shoot in even the most dimly lit situations, the EOS 5D Mark II offers Canon's highest ISO sensitivity to date, ranging from 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600). Thanks to improved noise reductio..

Canon EOS 5D Mark II Kit
21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600
Full HD video with manual exposure control and multiple frame rates
DIGIC 4 image processing
3.9 fps continuous shooting, shutter durability of 150,000 cycles
Canon's update to the wildly popular full frame EOS 5D is here, and it's better than ever. The EOS 5D Mark II has a stunning 21.1-megapixel full-frame CMOS sensor with DIGIC 4 Image Processor, a vast ISO Range of 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600), plus EOS technologies like Auto Lighting Optimizer and Peripheral Illumination Correction. It supports Live View shooting, Live View HD videos, and more. It can shoot up to 3.9 fps, has 9 AF points plus 6 AF assist points, a new 98% coverage viewfinder, a 3.0-inch Clear View LCD (920,000 dots/VGA) and a rugged build. Full-frame shooters rejoice!
Kit includes: EOS Mark II Body, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual
21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600).
Full HD Video capture at 1920 x 1080 resolution for up to 4GB per clip with HDMI output for HD viewing of stills and video.
Next generation DIGIC 4 Image Processor for faster processing of fine detail and color reproduction as well as reduced image noise.
High performance with 3.9 fps continuous shooting, new shutter with a durability of 150,000 cycles and improved weather-resistant body.
Live View Function for stills (Quick, Live and Face Detection AF modes) and video.
3.0-inch Clear View LCD (920,000 dots/VGA) monitor with anti-reflective and scratch-resistant coatings for improved viewing and smudge protection.
Updated EOS Integrated Cleaning System specifically designed to work with a full-frame sensor.
Compatible with over 60 Canon EF Lenses and most EOS System accessories.Highest ISO Range to Date.
21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion (16,384 colors/each of 3 primary color), wide range ISO setting of 100-6400 (expandable L: 50, H1: 12800 and H2: 25600). The EOS 5D Mark II features a huge, full-frame sensor. A 21.1-megapixel CMOS sensor delivers images of up to 5616 x 3744 pixels. And since it is full-frame, all lenses will deliver the angle of view they would on a 35mm camera without a conversion factor. This comes in handy especially when shooting with wide-angle lenses. For the flexibility to shoot in even the most dimly lit situations, the EOS 5D Mark II offers Canon's highest ISO sensitivity to date, ranging from 100-6400 (expandable to ISO L: 50, H1: 12800 and H2: 25600). Thanks to improved noise reductio..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 2764B003
Product Name Canon EOS 5D Mark II Kit
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output NTSC; PAL; USB; Wireless (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 638002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2304 lines
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details