ZGC, Inc. Canon XL H1S HD Camcorder 2080B001

Description
Canon XL H1S HD Camcorder The new Canon XL H1S with even more finely tuned menu adjustments. Canon XL H1S HD Camcorder Features Three 1/3" Native 16:9 CCD with 1.67M Pixels (1440 x 1080): Building on the superior image quality of the industry-leading XL Series, the XL H1S is built around a 3 CCD system with separate native 16:9 CCDs for red, green and blue. With the XL H1S, each 1/3" CCD has 1.67M pixels delivering a full 1440 x 1080 image. The result is outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise. New Canon 20x HD Video Zoom Lens III with Professional L Series Fluorite is the latest in a long and distinguished line of industry-leading lenses from Canon. It has been specifically designed for demanding producers of High Definition video who require the ultimate in optical quality. This lens brings features which give the XL H1S user unprecedented control over zoom, focus and iris settings, delivering an even higher level of creative expression. Canon interchangeable XL Lens Mount Independent Manual Focus, Zoom and Iris Ring Zooming: Responsive manual zoom ring with three settings (Slow, Normal, Fast). Increased weighting of zoom ring for smoother control. Smooth zoom start and stop. Selectable rotational angle of zoom between Wide and Tele (45°, 60° or 90°). *Zoom Grip Lever has 16 zoom levels. Maximum and minimum speeds have been expanded. Handle Zoom Lever can be set to any of 3 speeds. Focusing: Manual focus capability during zoom (in both Manual Focus and AF Modes). Selectable response on focus ring (Slow, Normal, Fast). Focus Limit (On/Off). Four selectable focus preset speeds. Push AF. Super Range Optical Image Stabilizer Two built-in ND Filters (1/32, 1/6) Canon DIGIC DV II HD Image Processor: The latest generation of Canon's exclusive DIGIC DV signal processing technology, the DIGIC DV II HD Image Processor delivers the optimal image quality possible for both HD video and still images. The different color requirements of video and still images are recognized by the DIGIC DV II HD Image Processor and maximized for each type of output. Complete Customization: One of the hallmarks of the XL Series has been the vast range of adjustments, control functions and features to customize the camcorder to fit the user's exact needs. This is Complete Customization, which brings a higher level of tuning to help you realize your creative objectives with greater precision than ever before. New, wider ranges of adjustments can be found in Color Gain, Color Matrixes, Menu Display Adjustments, Custom Operation Functions, Preset File Sharing, Push AE, Iris Control, wider White Balance Color Temperature Range, Color Correction and Noise Reduction, to name just a few. Selectable Frame Rates: 24F, 30F, 60i. (Note: Optional Upgrade performed by Canon's Factory Service ..
Description
Canon XL H1S HD Camcorder The new Canon XL H1S with even more finely tuned menu adjustments. Canon XL H1S HD Camcorder Features Three 1/3" Native 16:9 CCD with 1.67M Pixels (1440 x 1080): Building on the superior image quality of the industry-leading XL Series, the XL H1S is built around a 3 CCD system with separate native 16:9 CCDs for red, green and blue. With the XL H1S, each 1/3" CCD has 1.67M pixels delivering a full 1440 x 1080 image. The result is outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise. New Canon 20x HD Video Zoom Lens III with Professional L Series Fluorite is the latest in a long and distinguished line of industry-leading lenses from Canon. It has been specifically designed for demanding producers of High Definition video who require the ultimate in optical quality. This lens brings features which give the XL H1S user unprecedented control over zoom, focus and iris settings, delivering an even higher level of creative expression. Canon interchangeable XL Lens Mount Independent Manual Focus, Zoom and Iris Ring Zooming: Responsive manual zoom ring with three settings (Slow, Normal, Fast). Increased weighting of zoom ring for smoother control. Smooth zoom start and stop. Selectable rotational angle of zoom between Wide and Tele (45°, 60° or 90°). *Zoom Grip Lever has 16 zoom levels. Maximum and minimum speeds have been expanded. Handle Zoom Lever can be set to any of 3 speeds. Focusing: Manual focus capability during zoom (in both Manual Focus and AF Modes). Selectable response on focus ring (Slow, Normal, Fast). Focus Limit (On/Off). Four selectable focus preset speeds. Push AF. Super Range Optical Image Stabilizer Two built-in ND Filters (1/32, 1/6) Canon DIGIC DV II HD Image Processor: The latest generation of Canon's exclusive DIGIC DV signal processing technology, the DIGIC DV II HD Image Processor delivers the optimal image quality possible for both HD video and still images. The different color requirements of video and still images are recognized by the DIGIC DV II HD Image Processor and maximized for each type of output. Complete Customization: One of the hallmarks of the XL Series has been the vast range of adjustments, control functions and features to customize the camcorder to fit the user's exact needs. This is Complete Customization, which brings a higher level of tuning to help you realize your creative objectives with greater precision than ever before. New, wider ranges of adjustments can be found in Color Gain, Color Matrixes, Menu Display Adjustments, Custom Operation Functions, Preset File Sharing, Push AE, Iris Control, wider White Balance Color Temperature Range, Color Correction and Noise Reduction, to name just a few. Selectable Frame Rates: 24F, 30F, 60i. (Note: Optional Upgrade performed by Canon's Factory Service ..

Suppliers

Company
Product
Description
Supplier Links
Canon XL H1S HD Camcorder - 2080B001 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon XL H1S HD Camcorder
2080B001
Canon XL H1S HD Camcorder 2080B001
Canon XL H1S HD Camcorder The new Canon XL H1S with even more finely tuned menu adjustments. Canon XL H1S HD Camcorder Features Three 1/3" Native 16:9 CCD with 1.67M Pixels (1440 x 1080): Building on the superior image quality of the industry-leading XL Series, the XL H1S is built around a 3 CCD system with separate native 16:9 CCDs for red, green and blue. With the XL H1S, each 1/3" CCD has 1.67M pixels delivering a full 1440 x 1080 image. The result is outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise. New Canon 20x HD Video Zoom Lens III with Professional L Series Fluorite is the latest in a long and distinguished line of industry-leading lenses from Canon. It has been specifically designed for demanding producers of High Definition video who require the ultimate in optical quality. This lens brings features which give the XL H1S user unprecedented control over zoom, focus and iris settings, delivering an even higher level of creative expression. Canon interchangeable XL Lens Mount Independent Manual Focus, Zoom and Iris Ring Zooming: Responsive manual zoom ring with three settings (Slow, Normal, Fast). Increased weighting of zoom ring for smoother control. Smooth zoom start and stop. Selectable rotational angle of zoom between Wide and Tele (45°, 60° or 90°). *Zoom Grip Lever has 16 zoom levels. Maximum and minimum speeds have been expanded. Handle Zoom Lever can be set to any of 3 speeds. Focusing: Manual focus capability during zoom (in both Manual Focus and AF Modes). Selectable response on focus ring (Slow, Normal, Fast). Focus Limit (On/Off). Four selectable focus preset speeds. Push AF. Super Range Optical Image Stabilizer Two built-in ND Filters (1/32, 1/6) Canon DIGIC DV II HD Image Processor: The latest generation of Canon's exclusive DIGIC DV signal processing technology, the DIGIC DV II HD Image Processor delivers the optimal image quality possible for both HD video and still images. The different color requirements of video and still images are recognized by the DIGIC DV II HD Image Processor and maximized for each type of output. Complete Customization: One of the hallmarks of the XL Series has been the vast range of adjustments, control functions and features to customize the camcorder to fit the user's exact needs. This is Complete Customization, which brings a higher level of tuning to help you realize your creative objectives with greater precision than ever before. New, wider ranges of adjustments can be found in Color Gain, Color Matrixes, Menu Display Adjustments, Custom Operation Functions, Preset File Sharing, Push AE, Iris Control, wider White Balance Color Temperature Range, Color Correction and Noise Reduction, to name just a few. Selectable Frame Rates: 24F, 30F, 60i. (Note: Optional Upgrade performed by Canon's Factory Service ..

Canon XL H1S HD Camcorder
The new Canon XL H1S with even more finely tuned menu adjustments.
Canon XL H1S HD Camcorder Features
Three 1/3" Native 16:9 CCD with 1.67M Pixels (1440 x 1080): Building on the superior image quality of the industry-leading XL Series, the XL H1S is built around a 3 CCD system with separate native 16:9 CCDs for red, green and blue. With the XL H1S, each 1/3" CCD has 1.67M pixels delivering a full 1440 x 1080 image. The result is outstanding picture quality, highly accurate color reproduction and a wide dynamic range with virtually no color noise.
New Canon 20x HD Video Zoom Lens III with Professional L Series Fluorite is the latest in a long and distinguished line of industry-leading lenses from Canon. It has been specifically designed for demanding producers of High Definition video who require the ultimate in optical quality. This lens brings features which give the XL H1S user unprecedented control over zoom, focus and iris settings, delivering an even higher level of creative expression.
Canon interchangeable XL Lens Mount
Independent Manual Focus, Zoom and Iris Ring
Zooming: Responsive manual zoom ring with three settings (Slow, Normal, Fast). Increased weighting of zoom ring for smoother control. Smooth zoom start and stop. Selectable rotational angle of zoom between Wide and Tele (45°, 60° or 90°). *Zoom Grip Lever has 16 zoom levels. Maximum and minimum speeds have been expanded. Handle Zoom Lever can be set to any of 3 speeds.
Focusing: Manual focus capability during zoom (in both Manual Focus and AF Modes). Selectable response on focus ring (Slow, Normal, Fast). Focus Limit (On/Off). Four selectable focus preset speeds. Push AF.
Super Range Optical Image Stabilizer
Two built-in ND Filters (1/32, 1/6)
Canon DIGIC DV II HD Image Processor: The latest generation of Canon's exclusive DIGIC DV signal processing technology, the DIGIC DV II HD Image Processor delivers the optimal image quality possible for both HD video and still images. The different color requirements of video and still images are recognized by the DIGIC DV II HD Image Processor and maximized for each type of output.
Complete Customization: One of the hallmarks of the XL Series has been the vast range of adjustments, control functions and features to customize the camcorder to fit the user's exact needs. This is Complete Customization, which brings a higher level of tuning to help you realize your creative objectives with greater precision than ever before. New, wider ranges of adjustments can be found in Color Gain, Color Matrixes, Menu Display Adjustments, Custom Operation Functions, Preset File Sharing, Push AE, Iris Control, wider White Balance Color Temperature Range, Color Correction and Noise Reduction, to name just a few. Selectable Frame Rates: 24F, 30F, 60i.
(Note: Optional Upgrade performed by Canon's Factory Service ..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 2080B001
Product Name Canon XL H1S HD Camcorder
Camera Function Video
Imaging Technology CCD Camera; Digital Camera
Application / Industry Broadcast
Lens Mount XL interchangeable lens system
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1036HR-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 1368712 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details