ZGC, Inc. Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) PMW-F3K

Description
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots CASH BACK REBATE ON PURCHASE OF PMW-F3K Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses a newly developed Super 35mm CMOS Image Sensor with a shallow depth of field, high sensitivity, and excellent signal-to-noise ratio. Employs a PL lens mount to allow flexible use of 35mm cinema lenses. Uses the same MPEG2 Long GOP Codec and SxS recording media as the rest of the XDCAM EX family for full 1920x1080 HD Recording, utilizing the 'œready-to-use' XDCAM EX file-base workflow. Package includes a three PL lens kit consisting of a 35, 50, and 85mm T2.0 PL fixed focal length PL mount lenses. RGB and S-Log output will be available as a future optional RGB and 3G SDI software upgrade, allowing for a seamless workflow for high-end content creation with HDCAM-SR series products. To make full use of the wide dynamic range of the newly developed CMOS imager, the PMW-F3 can be equipped with S-Log gamma, allowing users to flexibly adjust captured images as they wish in the post-production process.The PMW-F3L camcorder is part of the CineAlta 24P family of digital cinema products. It offers native 23.98P recording which, in combination with advanced creative features such as selectable gamma curves, makes this camcorder ideal for cinema production. The PMW-F3L camcorder offers a wide array of recording formats for multiple content creation applications. Scanning mode is switchable between 1920 x 1080, 1280 x 720, and 1440 x 1080 resolutions. Frame rate is also selectable from interlace and progressive - 59.94i, 50i, 29.97P, 25P, and native 23.98P
Description
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots CASH BACK REBATE ON PURCHASE OF PMW-F3K Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses a newly developed Super 35mm CMOS Image Sensor with a shallow depth of field, high sensitivity, and excellent signal-to-noise ratio. Employs a PL lens mount to allow flexible use of 35mm cinema lenses. Uses the same MPEG2 Long GOP Codec and SxS recording media as the rest of the XDCAM EX family for full 1920x1080 HD Recording, utilizing the 'œready-to-use' XDCAM EX file-base workflow. Package includes a three PL lens kit consisting of a 35, 50, and 85mm T2.0 PL fixed focal length PL mount lenses. RGB and S-Log output will be available as a future optional RGB and 3G SDI software upgrade, allowing for a seamless workflow for high-end content creation with HDCAM-SR series products. To make full use of the wide dynamic range of the newly developed CMOS imager, the PMW-F3 can be equipped with S-Log gamma, allowing users to flexibly adjust captured images as they wish in the post-production process.The PMW-F3L camcorder is part of the CineAlta 24P family of digital cinema products. It offers native 23.98P recording which, in combination with advanced creative features such as selectable gamma curves, makes this camcorder ideal for cinema production. The PMW-F3L camcorder offers a wide array of recording formats for multiple content creation applications. Scanning mode is switchable between 1920 x 1080, 1280 x 720, and 1440 x 1080 resolutions. Frame rate is also selectable from interlace and progressive - 59.94i, 50i, 29.97P, 25P, and native 23.98P

Suppliers

Company
Product
Description
Supplier Links
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) - PMW-F3K - ZGC, Inc.
Mountain Lakes, NJ, USA
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses)
PMW-F3K
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) PMW-F3K
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses) Package Includes 35mm, 50mm & 85mm lenses With PL Lens Mount 35mm CMOS Image Sensor 1920 x 1080 HD, Native 23.98p Genlock, Timecode SxS Memory Card Slots CASH BACK REBATE ON PURCHASE OF PMW-F3K Leasing Options SONY PMW-F3 HIGHLIGHTS: Uses a newly developed Super 35mm CMOS Image Sensor with a shallow depth of field, high sensitivity, and excellent signal-to-noise ratio. Employs a PL lens mount to allow flexible use of 35mm cinema lenses. Uses the same MPEG2 Long GOP Codec and SxS recording media as the rest of the XDCAM EX family for full 1920x1080 HD Recording, utilizing the 'œready-to-use' XDCAM EX file-base workflow. Package includes a three PL lens kit consisting of a 35, 50, and 85mm T2.0 PL fixed focal length PL mount lenses. RGB and S-Log output will be available as a future optional RGB and 3G SDI software upgrade, allowing for a seamless workflow for high-end content creation with HDCAM-SR series products. To make full use of the wide dynamic range of the newly developed CMOS imager, the PMW-F3 can be equipped with S-Log gamma, allowing users to flexibly adjust captured images as they wish in the post-production process.The PMW-F3L camcorder is part of the CineAlta 24P family of digital cinema products. It offers native 23.98P recording which, in combination with advanced creative features such as selectable gamma curves, makes this camcorder ideal for cinema production. The PMW-F3L camcorder offers a wide array of recording formats for multiple content creation applications. Scanning mode is switchable between 1920 x 1080, 1280 x 720, and 1440 x 1080 resolutions. Frame rate is also selectable from interlace and progressive - 59.94i, 50i, 29.97P, 25P, and native 23.98P

Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses)
Package Includes 35mm, 50mm & 85mm lenses
With PL Lens Mount
35mm CMOS Image Sensor
1920 x 1080 HD, Native 23.98p
Genlock, Timecode
SxS Memory Card Slots
CASH BACK REBATE ON PURCHASE OF PMW-F3K
Leasing Options
SONY PMW-F3 HIGHLIGHTS:
Uses a newly developed Super 35mm CMOS Image Sensor with a shallow depth of field, high sensitivity, and excellent signal-to-noise ratio.
Employs a PL lens mount to allow flexible use of 35mm cinema lenses.
Uses the same MPEG2 Long GOP Codec and SxS recording media as the rest of the XDCAM EX family for full 1920x1080 HD Recording, utilizing the 'œready-to-use' XDCAM EX file-base workflow.
Package includes a three PL lens kit consisting of a 35, 50, and 85mm T2.0 PL fixed focal length PL mount lenses.
RGB and S-Log output will be available as a future optional RGB and 3G SDI software upgrade, allowing for a seamless workflow for high-end content creation with HDCAM-SR series products.
To make full use of the wide dynamic range of the newly developed CMOS imager, the PMW-F3 can be equipped with S-Log gamma, allowing users to flexibly adjust captured images as they wish in the post-production process.The PMW-F3L camcorder is part of the CineAlta 24P family of digital cinema products. It offers native 23.98P recording which, in combination with advanced creative features such as selectable gamma curves, makes this camcorder ideal for cinema production.
The PMW-F3L camcorder offers a wide array of recording formats for multiple content creation applications. Scanning mode is switchable between 1920 x 1080, 1280 x 720, and 1440 x 1080 resolutions. Frame rate is also selectable from interlace and progressive - 59.94i, 50i, 29.97P, 25P, and native 23.98P

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number PMW-F3K
Product Name Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses)
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output NTSC; PAL
Lens Mount Sony F3
PL Mount (with supplied lens mount adapter)
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2516985 - RS Components, Ltd.
Specs
Camera Function Video
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details