ZGC, Inc. Canon EOS 5D Mark III Kit BODY 5260B002

Description
Canon EOS 5D Mark III Kit BODY Now shipping - order yours today 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density Reticular AF including up to 41 cross-type AF points EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions Up to 6.0 fps continuous shooting Canon is proud to present the highly anticipated EOS 5D Mark III. With supercharged EOS performance and stunning full frame, high-resolution image capture, the EOS 5D Mark III is designed to perform. Special optical technologies like the 61-Point High Density Reticular AF and an extended ISO range of 100-25600 (expandable to 50 (L), 51200 (H1) and 102400 (H2) make the EOS 5D Mark III ideal for shooting weddings in the studio or out in the field, and great for still photography. Advanced professional-level high definition video capabilities (that includes a host of industry-standard recording protocols and enhanced performance) make it possible to capture beautiful cinematic movies in EOS HD quality. A newly designed 22.3 Megapixel full-frame Canon CMOS sensor, Canon DIGIC 5+ Image Processor, and shooting performance up to 6.0 fps provide exceptional clarity and sharpness, even when capturing rapidly-unfolding scenes. Additional technological advancements include an Intelligent Viewfinder, Canon's advanced iFCL metering system, High Dynamic Range (HDR), and Multiple Exposure mode - all of which that help make the EOS 5D Mark III the perfect multimedia tool. Newly designed 22.3 Megapixel full-frame CMOS sensor, 14-bit A/D conversion, wide range ISO setting 100-25600 (L:50, H1: 51200, H2: 102400) for shooting from bright to dim light and next generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional processing speed. New 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/4.0 lens support and 5 dual diagonal AF points (sensitive to f/2.8). iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality. EOS HD Video with manual exposure control and multiple frame rates (1080: 30p (29.97) / 24p (23.976) / 25p, 720: 60p (59.94) / 50p, 480: 30p (29.97) / 25p with 4 GB automatic file partitioning (continuous recording time 29 minutes 59 seconds), selectable "All i-frame" or IPB compressions, embedded timecode, manual audio level control while recording, and headphone terminal. Outstanding shooting performance: up to 6.0 fps continuous shooting using a UDMA CF card. Magnesium-alloy body with shutter durability tested up to 150,000 cycles, enhanced dust-and-weather resistance, and updated EOS Integrated Cleaning system for improved vibration-based dust removal. Intelligent Viewfinder with superimposed LCD display with ap..
Description
Canon EOS 5D Mark III Kit BODY Now shipping - order yours today 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density Reticular AF including up to 41 cross-type AF points EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions Up to 6.0 fps continuous shooting Canon is proud to present the highly anticipated EOS 5D Mark III. With supercharged EOS performance and stunning full frame, high-resolution image capture, the EOS 5D Mark III is designed to perform. Special optical technologies like the 61-Point High Density Reticular AF and an extended ISO range of 100-25600 (expandable to 50 (L), 51200 (H1) and 102400 (H2) make the EOS 5D Mark III ideal for shooting weddings in the studio or out in the field, and great for still photography. Advanced professional-level high definition video capabilities (that includes a host of industry-standard recording protocols and enhanced performance) make it possible to capture beautiful cinematic movies in EOS HD quality. A newly designed 22.3 Megapixel full-frame Canon CMOS sensor, Canon DIGIC 5+ Image Processor, and shooting performance up to 6.0 fps provide exceptional clarity and sharpness, even when capturing rapidly-unfolding scenes. Additional technological advancements include an Intelligent Viewfinder, Canon's advanced iFCL metering system, High Dynamic Range (HDR), and Multiple Exposure mode - all of which that help make the EOS 5D Mark III the perfect multimedia tool. Newly designed 22.3 Megapixel full-frame CMOS sensor, 14-bit A/D conversion, wide range ISO setting 100-25600 (L:50, H1: 51200, H2: 102400) for shooting from bright to dim light and next generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional processing speed. New 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/4.0 lens support and 5 dual diagonal AF points (sensitive to f/2.8). iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality. EOS HD Video with manual exposure control and multiple frame rates (1080: 30p (29.97) / 24p (23.976) / 25p, 720: 60p (59.94) / 50p, 480: 30p (29.97) / 25p with 4 GB automatic file partitioning (continuous recording time 29 minutes 59 seconds), selectable "All i-frame" or IPB compressions, embedded timecode, manual audio level control while recording, and headphone terminal. Outstanding shooting performance: up to 6.0 fps continuous shooting using a UDMA CF card. Magnesium-alloy body with shutter durability tested up to 150,000 cycles, enhanced dust-and-weather resistance, and updated EOS Integrated Cleaning system for improved vibration-based dust removal. Intelligent Viewfinder with superimposed LCD display with ap..

Suppliers

Company
Product
Description
Supplier Links
Canon EOS 5D Mark III Kit BODY - 5260B002 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon EOS 5D Mark III Kit BODY
5260B002
Canon EOS 5D Mark III Kit BODY 5260B002
Canon EOS 5D Mark III Kit BODY Now shipping - order yours today 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density Reticular AF including up to 41 cross-type AF points EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions Up to 6.0 fps continuous shooting Canon is proud to present the highly anticipated EOS 5D Mark III. With supercharged EOS performance and stunning full frame, high-resolution image capture, the EOS 5D Mark III is designed to perform. Special optical technologies like the 61-Point High Density Reticular AF and an extended ISO range of 100-25600 (expandable to 50 (L), 51200 (H1) and 102400 (H2) make the EOS 5D Mark III ideal for shooting weddings in the studio or out in the field, and great for still photography. Advanced professional-level high definition video capabilities (that includes a host of industry-standard recording protocols and enhanced performance) make it possible to capture beautiful cinematic movies in EOS HD quality. A newly designed 22.3 Megapixel full-frame Canon CMOS sensor, Canon DIGIC 5+ Image Processor, and shooting performance up to 6.0 fps provide exceptional clarity and sharpness, even when capturing rapidly-unfolding scenes. Additional technological advancements include an Intelligent Viewfinder, Canon's advanced iFCL metering system, High Dynamic Range (HDR), and Multiple Exposure mode - all of which that help make the EOS 5D Mark III the perfect multimedia tool. Newly designed 22.3 Megapixel full-frame CMOS sensor, 14-bit A/D conversion, wide range ISO setting 100-25600 (L:50, H1: 51200, H2: 102400) for shooting from bright to dim light and next generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional processing speed. New 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/4.0 lens support and 5 dual diagonal AF points (sensitive to f/2.8). iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality. EOS HD Video with manual exposure control and multiple frame rates (1080: 30p (29.97) / 24p (23.976) / 25p, 720: 60p (59.94) / 50p, 480: 30p (29.97) / 25p with 4 GB automatic file partitioning (continuous recording time 29 minutes 59 seconds), selectable "All i-frame" or IPB compressions, embedded timecode, manual audio level control while recording, and headphone terminal. Outstanding shooting performance: up to 6.0 fps continuous shooting using a UDMA CF card. Magnesium-alloy body with shutter durability tested up to 150,000 cycles, enhanced dust-and-weather resistance, and updated EOS Integrated Cleaning system for improved vibration-based dust removal. Intelligent Viewfinder with superimposed LCD display with ap..

Canon EOS 5D Mark III Kit BODY
Now shipping - order yours today
22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor
New 61-Point High Density Reticular AF including up to 41 cross-type AF points
EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions
Up to 6.0 fps continuous shooting
Canon is proud to present the highly anticipated EOS 5D Mark III. With supercharged EOS performance and stunning full frame, high-resolution image capture, the EOS 5D Mark III is designed to perform. Special optical technologies like the 61-Point High Density Reticular AF and an extended ISO range of 100-25600 (expandable to 50 (L), 51200 (H1) and 102400 (H2) make the EOS 5D Mark III ideal for shooting weddings in the studio or out in the field, and great for still photography. Advanced professional-level high definition video capabilities (that includes a host of industry-standard recording protocols and enhanced performance) make it possible to capture beautiful cinematic movies in EOS HD quality. A newly designed 22.3 Megapixel full-frame Canon CMOS sensor, Canon DIGIC 5+ Image Processor, and shooting performance up to 6.0 fps provide exceptional clarity and sharpness, even when capturing rapidly-unfolding scenes. Additional technological advancements include an Intelligent Viewfinder, Canon's advanced iFCL metering system, High Dynamic Range (HDR), and Multiple Exposure mode - all of which that help make the EOS 5D Mark III the perfect multimedia tool.
Newly designed 22.3 Megapixel full-frame CMOS sensor, 14-bit A/D conversion, wide range ISO setting 100-25600 (L:50, H1: 51200, H2: 102400) for shooting from bright to dim light and next generation DIGIC 5+ Image Processor for enhanced noise reduction and exceptional processing speed.
New 61-Point High Density Reticular AF including up to 41 cross-type AF points with f/4.0 lens support and 5 dual diagonal AF points (sensitive to f/2.8).
iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality.
EOS HD Video with manual exposure control and multiple frame rates (1080: 30p (29.97) / 24p (23.976) / 25p, 720: 60p (59.94) / 50p, 480: 30p (29.97) / 25p with 4 GB automatic file partitioning (continuous recording time 29 minutes 59 seconds), selectable "All i-frame" or IPB compressions, embedded timecode, manual audio level control while recording, and headphone terminal.
Outstanding shooting performance: up to 6.0 fps continuous shooting using a UDMA CF card.
Magnesium-alloy body with shutter durability tested up to 150,000 cycles, enhanced dust-and-weather resistance, and updated EOS Integrated Cleaning system for improved vibration-based dust removal.
Intelligent Viewfinder with superimposed LCD display with ap..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 5260B002
Product Name Canon EOS 5D Mark III Kit BODY
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 638000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details