ZGC, Inc. Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 2764B004

Description
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC 4 image processing 3.9 fps continuous shooting, shutter durability of 150,000 cycles The Canon EOS 5D Mark II improves upon the EOS 5D by increasing the resolution by about 40% to 21.1 megapixels and adds a Live View feature that allows users to preview shots on the camera's high resolution 3.0" LCD display. It even incorporates the ability to record full motion HD Video with sound, so you can capture the action as well as superb images. Kit includes: EOS Mark II Body, EF 24-105mm f/4L IS USM, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual The camera's 21.1MP, full-frame 35mm-format (24x36mm) CMOS sensor captures image files with incredible image quality and color accuracy, as either JPEG, RAW and RAW+JPEG files. The camera also incorporates Canon's acclaimed DIGIC 4 imaging processor that works in concert with a high-speed DDR-SDRAM buffer to ensure quick performance and fast image processing times. Performance enhancements enabled by the DIGIC 4 processor include an incredibly fast full-resolution frame rate of up to 3.9 fps, improved battery life, noticeably improved image quality at all ISO sensitivities, fast start-up and reaction times, and improved noise suppression at ISO sensitivities ranging from ISO 100 to ISO 6400, plus the camera's sensitivity is further expandable to a range of ISO 50 to ISO 25600. The Canon EOS 5D Mark II incorporates a high-fidelity (920,000 dot) 3" LCD screen and includes a 'Live View' feature that permits the user to frame their shots on the LCD display, and adds framing functions that are not possible with a traditional SLR viewfinder, including the ability to zoom in and navigate the preview image to ensure proper focus, and a grid overlay to assist in proper composition. The Live View focusing system also enables focus modes such as Quick mode, Live mode and Face Detection Live mode. Furthermore, the Live View Feature enables HD video recording that can capture true HD-quality (1080p) video at a frame rate of 30 fps with Face Detection and sound. The magnesium-alloy chassis of the EOS 5D Mark II ensures the durability of the camera so users can take it on safari or to a press junket and be assured that the camera can take it. In addition the camera body incorporates extensive dust and weatherproofing features including seals and gaskets where body panels and/or camera controls meet. To further keep the imaging sensor free from dust, Canon's EOS Integrated Cleaning System uses ultrasonic vibrations to shake dust particles off of the sensor's low-pass filter each time yo..
Description
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC 4 image processing 3.9 fps continuous shooting, shutter durability of 150,000 cycles The Canon EOS 5D Mark II improves upon the EOS 5D by increasing the resolution by about 40% to 21.1 megapixels and adds a Live View feature that allows users to preview shots on the camera's high resolution 3.0" LCD display. It even incorporates the ability to record full motion HD Video with sound, so you can capture the action as well as superb images. Kit includes: EOS Mark II Body, EF 24-105mm f/4L IS USM, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual The camera's 21.1MP, full-frame 35mm-format (24x36mm) CMOS sensor captures image files with incredible image quality and color accuracy, as either JPEG, RAW and RAW+JPEG files. The camera also incorporates Canon's acclaimed DIGIC 4 imaging processor that works in concert with a high-speed DDR-SDRAM buffer to ensure quick performance and fast image processing times. Performance enhancements enabled by the DIGIC 4 processor include an incredibly fast full-resolution frame rate of up to 3.9 fps, improved battery life, noticeably improved image quality at all ISO sensitivities, fast start-up and reaction times, and improved noise suppression at ISO sensitivities ranging from ISO 100 to ISO 6400, plus the camera's sensitivity is further expandable to a range of ISO 50 to ISO 25600. The Canon EOS 5D Mark II incorporates a high-fidelity (920,000 dot) 3" LCD screen and includes a 'Live View' feature that permits the user to frame their shots on the LCD display, and adds framing functions that are not possible with a traditional SLR viewfinder, including the ability to zoom in and navigate the preview image to ensure proper focus, and a grid overlay to assist in proper composition. The Live View focusing system also enables focus modes such as Quick mode, Live mode and Face Detection Live mode. Furthermore, the Live View Feature enables HD video recording that can capture true HD-quality (1080p) video at a frame rate of 30 fps with Face Detection and sound. The magnesium-alloy chassis of the EOS 5D Mark II ensures the durability of the camera so users can take it on safari or to a press junket and be assured that the camera can take it. In addition the camera body incorporates extensive dust and weatherproofing features including seals and gaskets where body panels and/or camera controls meet. To further keep the imaging sensor free from dust, Canon's EOS Integrated Cleaning System uses ultrasonic vibrations to shake dust particles off of the sensor's low-pass filter each time yo..

Suppliers

Company
Product
Description
Supplier Links
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit - 2764B004 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit
2764B004
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 2764B004
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600 Full HD video with manual exposure control and multiple frame rates DIGIC 4 image processing 3.9 fps continuous shooting, shutter durability of 150,000 cycles The Canon EOS 5D Mark II improves upon the EOS 5D by increasing the resolution by about 40% to 21.1 megapixels and adds a Live View feature that allows users to preview shots on the camera's high resolution 3.0" LCD display. It even incorporates the ability to record full motion HD Video with sound, so you can capture the action as well as superb images. Kit includes: EOS Mark II Body, EF 24-105mm f/4L IS USM, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual The camera's 21.1MP, full-frame 35mm-format (24x36mm) CMOS sensor captures image files with incredible image quality and color accuracy, as either JPEG, RAW and RAW+JPEG files. The camera also incorporates Canon's acclaimed DIGIC 4 imaging processor that works in concert with a high-speed DDR-SDRAM buffer to ensure quick performance and fast image processing times. Performance enhancements enabled by the DIGIC 4 processor include an incredibly fast full-resolution frame rate of up to 3.9 fps, improved battery life, noticeably improved image quality at all ISO sensitivities, fast start-up and reaction times, and improved noise suppression at ISO sensitivities ranging from ISO 100 to ISO 6400, plus the camera's sensitivity is further expandable to a range of ISO 50 to ISO 25600. The Canon EOS 5D Mark II incorporates a high-fidelity (920,000 dot) 3" LCD screen and includes a 'Live View' feature that permits the user to frame their shots on the LCD display, and adds framing functions that are not possible with a traditional SLR viewfinder, including the ability to zoom in and navigate the preview image to ensure proper focus, and a grid overlay to assist in proper composition. The Live View focusing system also enables focus modes such as Quick mode, Live mode and Face Detection Live mode. Furthermore, the Live View Feature enables HD video recording that can capture true HD-quality (1080p) video at a frame rate of 30 fps with Face Detection and sound. The magnesium-alloy chassis of the EOS 5D Mark II ensures the durability of the camera so users can take it on safari or to a press junket and be assured that the camera can take it. In addition the camera body incorporates extensive dust and weatherproofing features including seals and gaskets where body panels and/or camera controls meet. To further keep the imaging sensor free from dust, Canon's EOS Integrated Cleaning System uses ultrasonic vibrations to shake dust particles off of the sensor's low-pass filter each time yo..

Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit
21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600
Full HD video with manual exposure control and multiple frame rates
DIGIC 4 image processing
3.9 fps continuous shooting, shutter durability of 150,000 cycles
The Canon EOS 5D Mark II improves upon the EOS 5D by increasing the resolution by about 40% to 21.1 megapixels and adds a Live View feature that allows users to preview shots on the camera's high resolution 3.0" LCD display. It even incorporates the ability to record full motion HD Video with sound, so you can capture the action as well as superb images.
Kit includes: EOS Mark II Body, EF 24-105mm f/4L IS USM, Eyecup Eb, Wide neck strip EW-OES5DMAKII, Stereo Video Cable STV-250N, USB Interface cable IFC-200U, Battery Charger LC-E6, Battery Pack LP-E6, EOS Digital Solution Disk, Software Instruction Manual
The camera's 21.1MP, full-frame 35mm-format (24x36mm) CMOS sensor captures image files with incredible image quality and color accuracy, as either JPEG, RAW and RAW+JPEG files. The camera also incorporates Canon's acclaimed DIGIC 4 imaging processor that works in concert with a high-speed DDR-SDRAM buffer to ensure quick performance and fast image processing times. Performance enhancements enabled by the DIGIC 4 processor include an incredibly fast full-resolution frame rate of up to 3.9 fps, improved battery life, noticeably improved image quality at all ISO sensitivities, fast start-up and reaction times, and improved noise suppression at ISO sensitivities ranging from ISO 100 to ISO 6400, plus the camera's sensitivity is further expandable to a range of ISO 50 to ISO 25600.
The Canon EOS 5D Mark II incorporates a high-fidelity (920,000 dot) 3" LCD screen and includes a 'Live View' feature that permits the user to frame their shots on the LCD display, and adds framing functions that are not possible with a traditional SLR viewfinder, including the ability to zoom in and navigate the preview image to ensure proper focus, and a grid overlay to assist in proper composition. The Live View focusing system also enables focus modes such as Quick mode, Live mode and Face Detection Live mode. Furthermore, the Live View Feature enables HD video recording that can capture true HD-quality (1080p) video at a frame rate of 30 fps with Face Detection and sound.
The magnesium-alloy chassis of the EOS 5D Mark II ensures the durability of the camera so users can take it on safari or to a press junket and be assured that the camera can take it. In addition the camera body incorporates extensive dust and weatherproofing features including seals and gaskets where body panels and/or camera controls meet. To further keep the imaging sensor free from dust, Canon's EOS Integrated Cleaning System uses ultrasonic vibrations to shake dust particles off of the sensor's low-pass filter each time yo..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 2764B004
Product Name Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2205835 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details