ZGC, Inc. Canon XF300 High Definition Camera 4457B001

Description
Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates Dual XLR Inputs HDMI, Component, Composite Outputs The Canon XF300 Professional Camcorder features 50Mbps MPEG-2 4:2:2 recording to universally available Compact Flash (CF) Cards for unsurpassed image quality and efficient, robust workflow at an affordable price. It is ideally suited to match the requirements of electronic newsgathering (ENG) crews, independent filmmakers, documentary producers, event videographers and military agencies. Utilizing file-based MPEG-2 compression with an MXF File Wrapper ensures the widest compatibility with existing industry infrastructure, metadata and non-linear editing (NLE) systems. And 4:2:2 color sampling provides ultra-fine transitions in tone and color for maintaining the highest quality image for use in advanced post production. A newly developed Genuine Canon 18x HD L-Series Lens along with three Canon native 1920 x 1080 CMOS Image Sensors delivers pristine image quality. The XF300 also offers multiple recording bit rates, resolutions and variable frame rates to expand your creative flexibility, and allow you to work in virtually any production environment. And complete customization over the image, display and operation makes the XF300 a camcorder that can be tailored to fit your individual needs. MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec) Record to easily accessible and affordable Compact Flash Cards Genuine Canon 18x HD L-Series Lens Three Canon Native 1920 x 1080 CMOS Image Sensors Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates Canon DIGIC DV III Image Processor Brilliant Ergonomics Large, 4.0-inch, 1.23-megapixel LCD Monitor and High Resolution, 1.55-megapixel EVF Exceptional Customization Workflow Audio System Connectivity Additional Features MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec) 1920x1080 Full HDMPEG-2 compression is both highly reliable and versatile. Developed by the Moving Pictures Expert Group (MPEG), it is one of the most widely used compression schemes in the industry for camera acquisition, over the air broadcast, cable and satellite TV. Canon's adaptation of MPEG-2 for the XF300 Professional Camcorder, named the Canon XF Codec, ensures the widest compatibility with existing industry infrastructure and non-linear editing (NLE) systems. As well, by using an MXF file wrapper, video and audio can be wrapped in a single file along with important metadata. The XF300 supports the highest HD quality with Full HD 1920x1080 resolution, up to 50Mbps bit rate and 4:2:2 color sampling. 4:2:2 color sampling provides twice..
Description
Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates Dual XLR Inputs HDMI, Component, Composite Outputs The Canon XF300 Professional Camcorder features 50Mbps MPEG-2 4:2:2 recording to universally available Compact Flash (CF) Cards for unsurpassed image quality and efficient, robust workflow at an affordable price. It is ideally suited to match the requirements of electronic newsgathering (ENG) crews, independent filmmakers, documentary producers, event videographers and military agencies. Utilizing file-based MPEG-2 compression with an MXF File Wrapper ensures the widest compatibility with existing industry infrastructure, metadata and non-linear editing (NLE) systems. And 4:2:2 color sampling provides ultra-fine transitions in tone and color for maintaining the highest quality image for use in advanced post production. A newly developed Genuine Canon 18x HD L-Series Lens along with three Canon native 1920 x 1080 CMOS Image Sensors delivers pristine image quality. The XF300 also offers multiple recording bit rates, resolutions and variable frame rates to expand your creative flexibility, and allow you to work in virtually any production environment. And complete customization over the image, display and operation makes the XF300 a camcorder that can be tailored to fit your individual needs. MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec) Record to easily accessible and affordable Compact Flash Cards Genuine Canon 18x HD L-Series Lens Three Canon Native 1920 x 1080 CMOS Image Sensors Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates Canon DIGIC DV III Image Processor Brilliant Ergonomics Large, 4.0-inch, 1.23-megapixel LCD Monitor and High Resolution, 1.55-megapixel EVF Exceptional Customization Workflow Audio System Connectivity Additional Features MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec) 1920x1080 Full HDMPEG-2 compression is both highly reliable and versatile. Developed by the Moving Pictures Expert Group (MPEG), it is one of the most widely used compression schemes in the industry for camera acquisition, over the air broadcast, cable and satellite TV. Canon's adaptation of MPEG-2 for the XF300 Professional Camcorder, named the Canon XF Codec, ensures the widest compatibility with existing industry infrastructure and non-linear editing (NLE) systems. As well, by using an MXF file wrapper, video and audio can be wrapped in a single file along with important metadata. The XF300 supports the highest HD quality with Full HD 1920x1080 resolution, up to 50Mbps bit rate and 4:2:2 color sampling. 4:2:2 color sampling provides twice..

Suppliers

Company
Product
Description
Supplier Links
Canon XF300 High Definition Camera - 4457B001 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon XF300 High Definition Camera
4457B001
Canon XF300 High Definition Camera 4457B001
Canon XF300 High Definition Camera 3 Native 1920 x 1080 CMOS Sensors 50Mbps MPEG-2 Recording 4:2:2 Color Sampling 60p/60i, 30p, 24p MXF File Format Dual CF Card Slots 18x HD L-Series Zoom Multiple Bit Rates Dual XLR Inputs HDMI, Component, Composite Outputs The Canon XF300 Professional Camcorder features 50Mbps MPEG-2 4:2:2 recording to universally available Compact Flash (CF) Cards for unsurpassed image quality and efficient, robust workflow at an affordable price. It is ideally suited to match the requirements of electronic newsgathering (ENG) crews, independent filmmakers, documentary producers, event videographers and military agencies. Utilizing file-based MPEG-2 compression with an MXF File Wrapper ensures the widest compatibility with existing industry infrastructure, metadata and non-linear editing (NLE) systems. And 4:2:2 color sampling provides ultra-fine transitions in tone and color for maintaining the highest quality image for use in advanced post production. A newly developed Genuine Canon 18x HD L-Series Lens along with three Canon native 1920 x 1080 CMOS Image Sensors delivers pristine image quality. The XF300 also offers multiple recording bit rates, resolutions and variable frame rates to expand your creative flexibility, and allow you to work in virtually any production environment. And complete customization over the image, display and operation makes the XF300 a camcorder that can be tailored to fit your individual needs. MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec) Record to easily accessible and affordable Compact Flash Cards Genuine Canon 18x HD L-Series Lens Three Canon Native 1920 x 1080 CMOS Image Sensors Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates Canon DIGIC DV III Image Processor Brilliant Ergonomics Large, 4.0-inch, 1.23-megapixel LCD Monitor and High Resolution, 1.55-megapixel EVF Exceptional Customization Workflow Audio System Connectivity Additional Features MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec) 1920x1080 Full HDMPEG-2 compression is both highly reliable and versatile. Developed by the Moving Pictures Expert Group (MPEG), it is one of the most widely used compression schemes in the industry for camera acquisition, over the air broadcast, cable and satellite TV. Canon's adaptation of MPEG-2 for the XF300 Professional Camcorder, named the Canon XF Codec, ensures the widest compatibility with existing industry infrastructure and non-linear editing (NLE) systems. As well, by using an MXF file wrapper, video and audio can be wrapped in a single file along with important metadata. The XF300 supports the highest HD quality with Full HD 1920x1080 resolution, up to 50Mbps bit rate and 4:2:2 color sampling. 4:2:2 color sampling provides twice..

Canon XF300 High Definition Camera
3 Native 1920 x 1080 CMOS Sensors
50Mbps MPEG-2 Recording
4:2:2 Color Sampling
60p/60i, 30p, 24p
MXF File Format
Dual CF Card Slots
18x HD L-Series Zoom
Multiple Bit Rates
Dual XLR Inputs
HDMI, Component, Composite Outputs
The Canon XF300 Professional Camcorder features 50Mbps MPEG-2 4:2:2 recording to universally available Compact Flash (CF) Cards for unsurpassed image quality and efficient, robust workflow at an affordable price. It is ideally suited to match the requirements of electronic newsgathering (ENG) crews, independent filmmakers, documentary producers, event videographers and military agencies.
Utilizing file-based MPEG-2 compression with an MXF File Wrapper ensures the widest compatibility with existing industry infrastructure, metadata and non-linear editing (NLE) systems. And 4:2:2 color sampling provides ultra-fine transitions in tone and color for maintaining the highest quality image for use in advanced post production.
A newly developed Genuine Canon 18x HD L-Series Lens along with three Canon native 1920 x 1080 CMOS Image Sensors delivers pristine image quality.
The XF300 also offers multiple recording bit rates, resolutions and variable frame rates to expand your creative flexibility, and allow you to work in virtually any production environment. And complete customization over the image, display and operation makes the XF300 a camcorder that can be tailored to fit your individual needs.
MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec)
Record to easily accessible and affordable Compact Flash Cards
Genuine Canon 18x HD L-Series Lens
Three Canon Native 1920 x 1080 CMOS Image Sensors
Multiple Recording Bit Rates, Resolutions, and Variable Frame Rates
Canon DIGIC DV III Image Processor
Brilliant Ergonomics
Large, 4.0-inch, 1.23-megapixel LCD Monitor and High Resolution,
1.55-megapixel EVF
Exceptional Customization
Workflow
Audio System
Connectivity
Additional Features
MPEG-2 4:2:2 50Mbps Codec (Canon XF Codec)
1920x1080 Full HDMPEG-2 compression is both highly reliable and versatile. Developed by the Moving Pictures Expert Group (MPEG), it is one of the most widely used compression schemes in the industry for camera acquisition, over the air broadcast, cable and satellite TV. Canon's adaptation of MPEG-2 for the XF300 Professional Camcorder, named the Canon XF Codec, ensures the widest compatibility with existing industry infrastructure and non-linear editing (NLE) systems. As well, by using an MXF file wrapper, video and audio can be wrapped in a single file along with important metadata.
The XF300 supports the highest HD quality with Full HD 1920x1080 resolution, up to 50Mbps bit rate and 4:2:2 color sampling.
4:2:2 color sampling provides twice..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 4457B001
Product Name Canon XF300 High Definition Camera
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast
Format / Output NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2840144 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details