ZGC, Inc. Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) NEX-FS100U

Description
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Memory Stick, SD/SDHC/SDXC Recording NOW IN STOCK Leasing Options SONY MONEY BACK REBATES The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity. Highlights: Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane. 35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œî±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions. 1920x1080 60P recording at 28Mbps. The new PS mode with a 28Mbps bit-rate enables the NXCAM Super35 to capture full HD at 60P. 1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback provides the extra versatility of slow and quick motion shooting. The NEX-FS100 enables Full HD (1920 x 1080) progressive slow and quick motion. S&Q recording plus last scene review permits checking the S&Q effects on-set, immediately after shooting the scene without drilling down menus.HDMI Output with Embedded Time code for 4:2:2 Uncompressed digital output. For extra convenience when using external recorders, the NEX-FS100 provides an HDMI Output with Embedded Time code and pull down markers Signal Output al Output. Simultaneous HD recording to FMU128 and SD or MS Card. Backup/ redundant recording to a memory and optional FMU..
Description
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Memory Stick, SD/SDHC/SDXC Recording NOW IN STOCK Leasing Options SONY MONEY BACK REBATES The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity. Highlights: Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane. 35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œî±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions. 1920x1080 60P recording at 28Mbps. The new PS mode with a 28Mbps bit-rate enables the NXCAM Super35 to capture full HD at 60P. 1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback provides the extra versatility of slow and quick motion shooting. The NEX-FS100 enables Full HD (1920 x 1080) progressive slow and quick motion. S&Q recording plus last scene review permits checking the S&Q effects on-set, immediately after shooting the scene without drilling down menus.HDMI Output with Embedded Time code for 4:2:2 Uncompressed digital output. For extra convenience when using external recorders, the NEX-FS100 provides an HDMI Output with Embedded Time code and pull down markers Signal Output al Output. Simultaneous HD recording to FMU128 and SD or MS Card. Backup/ redundant recording to a memory and optional FMU..

Suppliers

Company
Product
Description
Supplier Links
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) - NEX-FS100U - ZGC, Inc.
Mountain Lakes, NJ, USA
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens)
NEX-FS100U
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) NEX-FS100U
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens) Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Memory Stick, SD/SDHC/SDXC Recording NOW IN STOCK Leasing Options SONY MONEY BACK REBATES The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity. Highlights: Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane. 35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œî±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions. 1920x1080 60P recording at 28Mbps. The new PS mode with a 28Mbps bit-rate enables the NXCAM Super35 to capture full HD at 60P. 1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback provides the extra versatility of slow and quick motion shooting. The NEX-FS100 enables Full HD (1920 x 1080) progressive slow and quick motion. S&Q recording plus last scene review permits checking the S&Q effects on-set, immediately after shooting the scene without drilling down menus.HDMI Output with Embedded Time code for 4:2:2 Uncompressed digital output. For extra convenience when using external recorders, the NEX-FS100 provides an HDMI Output with Embedded Time code and pull down markers Signal Output al Output. Simultaneous HD recording to FMU128 and SD or MS Card. Backup/ redundant recording to a memory and optional FMU..

Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens)
Exmor Super35 CMOS Sensor
E-Mount Interchangeable Lens System
HDMI 4:2:2 Uncompressed Output
NXCAM Recording Format (AVCHD)
Embedded Timecode
3.5" XtraFine LCD Screen
1920 x 1080p Slow & Quick Motion
Memory Stick, SD/SDHC/SDXC Recording
NOW IN STOCK
Leasing Options
SONY MONEY BACK REBATES
The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity.
Highlights:
Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane.
35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œÎ±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions.
1920x1080 60P recording at 28Mbps. The new PS mode with a 28Mbps bit-rate enables the NXCAM Super35 to capture full HD at 60P.
1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback provides the extra versatility of slow and quick motion shooting. The NEX-FS100 enables Full HD (1920 x 1080) progressive slow and quick motion. S&Q recording plus last scene review permits checking the S&Q effects on-set, immediately after shooting the scene without drilling down menus.HDMI Output with Embedded Time code for 4:2:2 Uncompressed digital output. For extra convenience when using external recorders, the NEX-FS100 provides an HDMI Output with Embedded Time code and pull down markers Signal Output al Output.
Simultaneous HD recording to FMU128 and SD or MS Card. Backup/ redundant recording to a memory and optional FMU..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number NEX-FS100U
Product Name Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens)
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Broadcast
Format / Output NTSC; USB
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 180 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Dash Cams - 8802208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Horizontal Resolution 1920 lines
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details