ZGC, Inc. Canon EOS 7D SLR Digital Camera (Body Only) 3814B004

Description
Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host of brand new features designed to enhance every facet of the photographic process, from still images to video, the new EOS 7D represents a whole new class of camera. Made to be the tool of choice for serious photographers and semi-professionals, the EOS 7D features an all-new 18.0 Megapixel APS-C size CMOS sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection modes for sharp focus no matter the situation. The EOS 7D's Intelligent Viewfinder, an entirely newly-designed technology, provides approximately 100% coverage and displays user-selected AF modes as well as a spot metering circle and on demand grid lines. New iFCL Metering with 63-zone dual-layer metering system uses both focus and color information to provide accurate exposure even in difficult lighting. The EOS 7D also captures Full HD video at 30p (29.97 fps), 24p (23.976 fps) and 25p with an array of manual controls, including manual exposure during movie shooting and ISO speed selection. The EOS 7D features a magnesium alloy body that is dust- and weather-resistant and shutter durability of up to 150,000 cycles. Compatible with over 60 EF and EF-S lenses as well as with EOS System accessories, the creative opportunities - not just with stills but also with video - are beyond amazement. 18.0 Megapixel CMOS Sensor and Dual DIGIC 4 Image Processors for high image quality and speed. ISO 100-6400 (expandable to 12,800) for shooting from bright to dim light. 8.0 fps continuous shooting up to 126 Large/JPEGs with UDMA CF card and 15 RAW. Advanced movie mode with manual exposure control and selectable frame rates: 1920 x 1080 (Full HD): 30p (29.97) / 24p (23.976) / 25p, 1280 x 720 (HD): 60p (59.94) / 50p, 640 x 480 (SD): 60p (59.94) / 50p. Intelligent Viewfinder with 100% field of view, wide viewing angle of 29.4°, high magnification of 1.0, intelligent viewfinder with glass pentaprism and an overlaid LCD display in viewfinder supports various shooting styles. New 19-point, all cross-type AF system equipped with dual diagonal cross-type sensors in center at f/2.8 and f/5.6 and AF area selection modes to match various shooting situations. iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality. Magnesium body with shutter durability up to 150,000 cycles and exclusive dust and weather resistance. Maximum resolution for..
Description
Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host of brand new features designed to enhance every facet of the photographic process, from still images to video, the new EOS 7D represents a whole new class of camera. Made to be the tool of choice for serious photographers and semi-professionals, the EOS 7D features an all-new 18.0 Megapixel APS-C size CMOS sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection modes for sharp focus no matter the situation. The EOS 7D's Intelligent Viewfinder, an entirely newly-designed technology, provides approximately 100% coverage and displays user-selected AF modes as well as a spot metering circle and on demand grid lines. New iFCL Metering with 63-zone dual-layer metering system uses both focus and color information to provide accurate exposure even in difficult lighting. The EOS 7D also captures Full HD video at 30p (29.97 fps), 24p (23.976 fps) and 25p with an array of manual controls, including manual exposure during movie shooting and ISO speed selection. The EOS 7D features a magnesium alloy body that is dust- and weather-resistant and shutter durability of up to 150,000 cycles. Compatible with over 60 EF and EF-S lenses as well as with EOS System accessories, the creative opportunities - not just with stills but also with video - are beyond amazement. 18.0 Megapixel CMOS Sensor and Dual DIGIC 4 Image Processors for high image quality and speed. ISO 100-6400 (expandable to 12,800) for shooting from bright to dim light. 8.0 fps continuous shooting up to 126 Large/JPEGs with UDMA CF card and 15 RAW. Advanced movie mode with manual exposure control and selectable frame rates: 1920 x 1080 (Full HD): 30p (29.97) / 24p (23.976) / 25p, 1280 x 720 (HD): 60p (59.94) / 50p, 640 x 480 (SD): 60p (59.94) / 50p. Intelligent Viewfinder with 100% field of view, wide viewing angle of 29.4°, high magnification of 1.0, intelligent viewfinder with glass pentaprism and an overlaid LCD display in viewfinder supports various shooting styles. New 19-point, all cross-type AF system equipped with dual diagonal cross-type sensors in center at f/2.8 and f/5.6 and AF area selection modes to match various shooting situations. iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality. Magnesium body with shutter durability up to 150,000 cycles and exclusive dust and weather resistance. Maximum resolution for..

Suppliers

Company
Product
Description
Supplier Links
Canon EOS 7D SLR Digital Camera (Body Only) - 3814B004 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon EOS 7D SLR Digital Camera (Body Only)
3814B004
Canon EOS 7D SLR Digital Camera (Body Only) 3814B004
Canon EOS 7D SLR Digital Camera (Body Only) 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed ISO expandable to 12800 8.0 fps continuous shooting, and new Intelligent Viewfinder system Full HD video with manual exposure control and multiple frame rates With a host of brand new features designed to enhance every facet of the photographic process, from still images to video, the new EOS 7D represents a whole new class of camera. Made to be the tool of choice for serious photographers and semi-professionals, the EOS 7D features an all-new 18.0 Megapixel APS-C size CMOS sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection modes for sharp focus no matter the situation. The EOS 7D's Intelligent Viewfinder, an entirely newly-designed technology, provides approximately 100% coverage and displays user-selected AF modes as well as a spot metering circle and on demand grid lines. New iFCL Metering with 63-zone dual-layer metering system uses both focus and color information to provide accurate exposure even in difficult lighting. The EOS 7D also captures Full HD video at 30p (29.97 fps), 24p (23.976 fps) and 25p with an array of manual controls, including manual exposure during movie shooting and ISO speed selection. The EOS 7D features a magnesium alloy body that is dust- and weather-resistant and shutter durability of up to 150,000 cycles. Compatible with over 60 EF and EF-S lenses as well as with EOS System accessories, the creative opportunities - not just with stills but also with video - are beyond amazement. 18.0 Megapixel CMOS Sensor and Dual DIGIC 4 Image Processors for high image quality and speed. ISO 100-6400 (expandable to 12,800) for shooting from bright to dim light. 8.0 fps continuous shooting up to 126 Large/JPEGs with UDMA CF card and 15 RAW. Advanced movie mode with manual exposure control and selectable frame rates: 1920 x 1080 (Full HD): 30p (29.97) / 24p (23.976) / 25p, 1280 x 720 (HD): 60p (59.94) / 50p, 640 x 480 (SD): 60p (59.94) / 50p. Intelligent Viewfinder with 100% field of view, wide viewing angle of 29.4°, high magnification of 1.0, intelligent viewfinder with glass pentaprism and an overlaid LCD display in viewfinder supports various shooting styles. New 19-point, all cross-type AF system equipped with dual diagonal cross-type sensors in center at f/2.8 and f/5.6 and AF area selection modes to match various shooting situations. iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality. Magnesium body with shutter durability up to 150,000 cycles and exclusive dust and weather resistance. Maximum resolution for..

Canon EOS 7D SLR Digital Camera (Body Only)
18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed
ISO expandable to 12800
8.0 fps continuous shooting, and new Intelligent Viewfinder system
Full HD video with manual exposure control and multiple frame rates
With a host of brand new features designed to enhance every facet of the photographic process, from still images to video, the new EOS 7D represents a whole new class of camera.
Made to be the tool of choice for serious photographers and semi-professionals, the EOS 7D features an all-new 18.0 Megapixel APS-C size CMOS sensor and Dual DIGIC 4 Image Processors, capturing tremendous images at up to ISO 12800 and speeds of up to 8 fps. The EOS 7D has a new all cross-type 19-point AF system with improved AI Servo II AF subject tracking and user-selectable AF area selection modes for sharp focus no matter the situation. The EOS 7D's Intelligent Viewfinder, an entirely newly-designed technology, provides approximately 100% coverage and displays user-selected AF modes as well as a spot metering circle and on demand grid lines. New iFCL Metering with 63-zone dual-layer metering system uses both focus and color information to provide accurate exposure even in difficult lighting. The EOS 7D also captures Full HD video at 30p (29.97 fps), 24p (23.976 fps) and 25p with an array of manual controls, including manual exposure during movie shooting and ISO speed selection. The EOS 7D features a magnesium alloy body that is dust- and weather-resistant and shutter durability of up to 150,000 cycles. Compatible with over 60 EF and EF-S lenses as well as with EOS System accessories, the creative opportunities - not just with stills but also with video - are beyond amazement.
18.0 Megapixel CMOS Sensor and Dual DIGIC 4 Image Processors for high image quality and speed.
ISO 100-6400 (expandable to 12,800) for shooting from bright to dim light.
8.0 fps continuous shooting up to 126 Large/JPEGs with UDMA CF card and 15 RAW.
Advanced movie mode with manual exposure control and selectable frame rates: 1920 x 1080 (Full HD): 30p (29.97) / 24p (23.976) / 25p, 1280 x 720 (HD): 60p (59.94) / 50p, 640 x 480 (SD): 60p (59.94) / 50p.
Intelligent Viewfinder with 100% field of view, wide viewing angle of 29.4°, high magnification of 1.0, intelligent viewfinder with glass pentaprism and an overlaid LCD display in viewfinder supports various shooting styles.
New 19-point, all cross-type AF system equipped with dual diagonal cross-type sensors in center at f/2.8 and f/5.6 and AF area selection modes to match various shooting situations.
iFCL Metering with 63 zone dual-layer metering sensor that utilizes AF and color information for optimizing exposure and image quality.
Magnesium body with shutter durability up to 150,000 cycles and exclusive dust and weather resistance.
Maximum resolution for..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 3814B004
Product Name Canon EOS 7D SLR Digital Camera (Body Only)
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Broadcast
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Digital Cameras - 2692980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details