ZGC, Inc. JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens GY-HD250U

Description
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon Th16x5.5BRMU Zoom Lens Viewfinder Mic Holder Microphone SD Memory Card KA-551U Tripod Adapter Kit Studio capable with optional KA-HD250U Studio Adapter Kit '¢ Multiple frame rate recording: 60p, 50p, 30p, 25p, 24p '¢ Compact shoulder form factor '¢ Anton-Bauer mount '¢ Native 1280 x 720 chips '¢ Wide band front end w/14 bit A/D '¢ Genlock '¢ Time code i/o '¢ HD-SDI out w/embedded audio '¢ 1080i output through HD-SDI '¢ Pool feed input Features '¢ 14-bit A/D (better highlight, shadow, & color gradations) '¢ New DSP (improves picture accuracy) '¢ Wide band analog front end (lower noise, better low light, sharper image) '¢ High speed Super Encoder (enables 50p/60p recording) '¢ New cross converter outputs 1080i from live or recorded HDV '¢ Image inversion (HV flip) for prime lenses '¢ White shading adjustment to compensate for differing lens characteristics '¢ Pro Anton/Bauer battery mount (basic battery & adapter not included) '¢ 6-pin remote control connector '¢ 2-year warranty (parts) 1-year (labor) '¢ Genlock '¢ Time code input/output '¢ HD/SD-SDI output with embedded audio & TC, Varicam flags (HD mode only) '¢ HD-SDI output of 1080i from built-in cross converter '¢ Composite Video input (for SD pool feed) '¢ Studio capability with optional multicore adapter '¢ Tripod plate and mount included With 720/60p capture and recording capabilities, the JVC GY-HD250 delivers full-resolution HD images, ensuring the high resolution and smooth motion critical to news and sports field production. Equally proficient in the studio, the GY-HD250 can easily be converted for studio use with the optional KA-HD250, a specially designed studio adapter incorporating an industry-standard 26-pin multi-core connection. Other valuable features of this versatile camcorder include genlock capability, component and HD-SDI output, a wide selection of HD lenses, enhanced cinema gamma, external time code synchronization and professional connectors on a rugged die cast chassis. Progressive Scanning Progressive scanning is the preferred system for high end HDTV cameras, since each frame is captured completely, without interlacing. The GY-HD250 uses a full-frame progressive scanning system, using native progressive 1/3-inch CCDs. Images are recorded in the progressive format enabling individual frames of information to be extracted for special effects including spectacular slow motion, imaga analysis, and printing to film or paper. S..
Description
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon Th16x5.5BRMU Zoom Lens Viewfinder Mic Holder Microphone SD Memory Card KA-551U Tripod Adapter Kit Studio capable with optional KA-HD250U Studio Adapter Kit '¢ Multiple frame rate recording: 60p, 50p, 30p, 25p, 24p '¢ Compact shoulder form factor '¢ Anton-Bauer mount '¢ Native 1280 x 720 chips '¢ Wide band front end w/14 bit A/D '¢ Genlock '¢ Time code i/o '¢ HD-SDI out w/embedded audio '¢ 1080i output through HD-SDI '¢ Pool feed input Features '¢ 14-bit A/D (better highlight, shadow, & color gradations) '¢ New DSP (improves picture accuracy) '¢ Wide band analog front end (lower noise, better low light, sharper image) '¢ High speed Super Encoder (enables 50p/60p recording) '¢ New cross converter outputs 1080i from live or recorded HDV '¢ Image inversion (HV flip) for prime lenses '¢ White shading adjustment to compensate for differing lens characteristics '¢ Pro Anton/Bauer battery mount (basic battery & adapter not included) '¢ 6-pin remote control connector '¢ 2-year warranty (parts) 1-year (labor) '¢ Genlock '¢ Time code input/output '¢ HD/SD-SDI output with embedded audio & TC, Varicam flags (HD mode only) '¢ HD-SDI output of 1080i from built-in cross converter '¢ Composite Video input (for SD pool feed) '¢ Studio capability with optional multicore adapter '¢ Tripod plate and mount included With 720/60p capture and recording capabilities, the JVC GY-HD250 delivers full-resolution HD images, ensuring the high resolution and smooth motion critical to news and sports field production. Equally proficient in the studio, the GY-HD250 can easily be converted for studio use with the optional KA-HD250, a specially designed studio adapter incorporating an industry-standard 26-pin multi-core connection. Other valuable features of this versatile camcorder include genlock capability, component and HD-SDI output, a wide selection of HD lenses, enhanced cinema gamma, external time code synchronization and professional connectors on a rugged die cast chassis. Progressive Scanning Progressive scanning is the preferred system for high end HDTV cameras, since each frame is captured completely, without interlacing. The GY-HD250 uses a full-frame progressive scanning system, using native progressive 1/3-inch CCDs. Images are recorded in the progressive format enabling individual frames of information to be extracted for special effects including spectacular slow motion, imaga analysis, and printing to film or paper. S..

Suppliers

Company
Product
Description
Supplier Links
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens - GY-HD250U - ZGC, Inc.
Mountain Lakes, NJ, USA
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens
GY-HD250U
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens GY-HD250U
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens Includes: Fujinon Th16x5.5BRMU Zoom Lens Viewfinder Mic Holder Microphone SD Memory Card KA-551U Tripod Adapter Kit Studio capable with optional KA-HD250U Studio Adapter Kit '¢ Multiple frame rate recording: 60p, 50p, 30p, 25p, 24p '¢ Compact shoulder form factor '¢ Anton-Bauer mount '¢ Native 1280 x 720 chips '¢ Wide band front end w/14 bit A/D '¢ Genlock '¢ Time code i/o '¢ HD-SDI out w/embedded audio '¢ 1080i output through HD-SDI '¢ Pool feed input Features '¢ 14-bit A/D (better highlight, shadow, & color gradations) '¢ New DSP (improves picture accuracy) '¢ Wide band analog front end (lower noise, better low light, sharper image) '¢ High speed Super Encoder (enables 50p/60p recording) '¢ New cross converter outputs 1080i from live or recorded HDV '¢ Image inversion (HV flip) for prime lenses '¢ White shading adjustment to compensate for differing lens characteristics '¢ Pro Anton/Bauer battery mount (basic battery & adapter not included) '¢ 6-pin remote control connector '¢ 2-year warranty (parts) 1-year (labor) '¢ Genlock '¢ Time code input/output '¢ HD/SD-SDI output with embedded audio & TC, Varicam flags (HD mode only) '¢ HD-SDI output of 1080i from built-in cross converter '¢ Composite Video input (for SD pool feed) '¢ Studio capability with optional multicore adapter '¢ Tripod plate and mount included With 720/60p capture and recording capabilities, the JVC GY-HD250 delivers full-resolution HD images, ensuring the high resolution and smooth motion critical to news and sports field production. Equally proficient in the studio, the GY-HD250 can easily be converted for studio use with the optional KA-HD250, a specially designed studio adapter incorporating an industry-standard 26-pin multi-core connection. Other valuable features of this versatile camcorder include genlock capability, component and HD-SDI output, a wide selection of HD lenses, enhanced cinema gamma, external time code synchronization and professional connectors on a rugged die cast chassis. Progressive Scanning Progressive scanning is the preferred system for high end HDTV cameras, since each frame is captured completely, without interlacing. The GY-HD250 uses a full-frame progressive scanning system, using native progressive 1/3-inch CCDs. Images are recorded in the progressive format enabling individual frames of information to be extracted for special effects including spectacular slow motion, imaga analysis, and printing to film or paper. S..

JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens
From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging.
JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens
Includes:
Fujinon Th16x5.5BRMU Zoom Lens
Viewfinder
Mic Holder
Microphone
SD Memory Card
KA-551U Tripod Adapter Kit
Studio capable with optional KA-HD250U Studio Adapter Kit '¢ Multiple frame rate recording: 60p, 50p, 30p, 25p, 24p '¢ Compact shoulder form factor '¢ Anton-Bauer mount '¢ Native 1280 x 720 chips '¢ Wide band front end w/14 bit A/D '¢ Genlock '¢ Time code i/o '¢ HD-SDI out w/embedded audio '¢ 1080i output through HD-SDI '¢ Pool feed input
Features
'¢ 14-bit A/D (better highlight, shadow, & color gradations)
'¢ New DSP (improves picture accuracy)
'¢ Wide band analog front end (lower noise, better low light, sharper image)
'¢ High speed Super Encoder (enables 50p/60p recording)
'¢ New cross converter outputs 1080i from live or recorded HDV
'¢ Image inversion (HV flip) for prime lenses
'¢ White shading adjustment to compensate for differing lens characteristics
'¢ Pro Anton/Bauer battery mount (basic battery & adapter not included)
'¢ 6-pin remote control connector
'¢ 2-year warranty (parts) 1-year (labor)
'¢ Genlock
'¢ Time code input/output
'¢ HD/SD-SDI output with embedded audio & TC, Varicam flags (HD mode only)
'¢ HD-SDI output of 1080i from built-in cross converter
'¢ Composite Video input (for SD pool feed)
'¢ Studio capability with optional multicore adapter
'¢ Tripod plate and mount included
With 720/60p capture and recording capabilities, the JVC GY-HD250 delivers full-resolution HD images, ensuring the high resolution and smooth motion critical to news and sports field production.
Equally proficient in the studio, the GY-HD250 can easily be converted for studio use with the optional KA-HD250, a specially designed studio adapter incorporating an industry-standard 26-pin multi-core connection. Other valuable features of this versatile camcorder include genlock capability, component and HD-SDI output, a wide selection of HD lenses, enhanced cinema gamma, external time code synchronization and professional connectors on a rugged die cast chassis.
Progressive Scanning
Progressive scanning is the preferred system for high end HDTV cameras, since each frame is captured completely, without interlacing. The GY-HD250 uses a full-frame progressive scanning system, using native progressive 1/3-inch CCDs. Images are recorded in the progressive format enabling individual frames of information to be extracted for special effects including spectacular slow motion, imaga analysis, and printing to film or paper. S..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number GY-HD250U
Product Name JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2516985 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details