ZGC, Inc. Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) NEX-FS100UK

Description
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens Includes 18-200mm Zoom Lens Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Dual XLR Audio Memory Stick, SD/SDHC/SDXC Recording Leasing Options SONY MONEY BACK REBATES The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3, and a Sony E-Mount 18 to 200mm zoom lens. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity. The NEX-FS100UK is includes a Sony 18 ~200mm E-Mount lens. Sony's E-mount interchangeable lenses feature precision-crafted optics with aspherical glass elements for compact high performance, and circular iris mechanisms for smooth background defocusing. The supplied SEL18200(E 18'"200mm F3.5'"6.3 OSS) with the NEX-FS100UK boasts 11x zoom power, a quiet AF motor for cleaner sound recording, and Optical SteadyShot™ image stabilization with an advanced Active mode that lets you take steady handheld shots while walking around - even without a bulky stabilization rig. Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane. 35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œî±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions. 1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback prov..
Description
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens Includes 18-200mm Zoom Lens Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Dual XLR Audio Memory Stick, SD/SDHC/SDXC Recording Leasing Options SONY MONEY BACK REBATES The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3, and a Sony E-Mount 18 to 200mm zoom lens. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity. The NEX-FS100UK is includes a Sony 18 ~200mm E-Mount lens. Sony's E-mount interchangeable lenses feature precision-crafted optics with aspherical glass elements for compact high performance, and circular iris mechanisms for smooth background defocusing. The supplied SEL18200(E 18'"200mm F3.5'"6.3 OSS) with the NEX-FS100UK boasts 11x zoom power, a quiet AF motor for cleaner sound recording, and Optical SteadyShot™ image stabilization with an advanced Active mode that lets you take steady handheld shots while walking around - even without a bulky stabilization rig. Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane. 35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œî±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions. 1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback prov..

Suppliers

Company
Product
Description
Supplier Links
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) - NEX-FS100UK - ZGC, Inc.
Mountain Lakes, NJ, USA
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens)
NEX-FS100UK
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) NEX-FS100UK
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens) Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens Includes 18-200mm Zoom Lens Exmor Super35 CMOS Sensor E-Mount Interchangeable Lens System HDMI 4:2:2 Uncompressed Output NXCAM Recording Format (AVCHD) Embedded Timecode 3.5" XtraFine LCD Screen 1920 x 1080p Slow & Quick Motion Dual XLR Audio Memory Stick, SD/SDHC/SDXC Recording Leasing Options SONY MONEY BACK REBATES The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3, and a Sony E-Mount 18 to 200mm zoom lens. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity. The NEX-FS100UK is includes a Sony 18 ~200mm E-Mount lens. Sony's E-mount interchangeable lenses feature precision-crafted optics with aspherical glass elements for compact high performance, and circular iris mechanisms for smooth background defocusing. The supplied SEL18200(E 18'"200mm F3.5'"6.3 OSS) with the NEX-FS100UK boasts 11x zoom power, a quiet AF motor for cleaner sound recording, and Optical SteadyShot™ image stabilization with an advanced Active mode that lets you take steady handheld shots while walking around - even without a bulky stabilization rig. Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane. 35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œî±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions. 1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback prov..

Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens)
Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens
Includes 18-200mm Zoom Lens
Exmor Super35 CMOS Sensor
E-Mount Interchangeable Lens System
HDMI 4:2:2 Uncompressed Output
NXCAM Recording Format (AVCHD)
Embedded Timecode
3.5" XtraFine LCD Screen
1920 x 1080p Slow & Quick Motion
Dual XLR Audio
Memory Stick, SD/SDHC/SDXC Recording
Leasing Options
SONY MONEY BACK REBATES
The NEX-FS100UK is an interchangeable lens camcorder featuring a Super 35mm sensor equivalent in size to Super35mm film like that used in the PMW-F3, and a Sony E-Mount 18 to 200mm zoom lens. Developed specifically as a digital motion camcorder it is capable of producing footage with shallow depth of field similar to that of a film camera and capture with high image fidelity.
The NEX-FS100UK is includes a Sony 18 ~200mm E-Mount lens. Sony's E-mount interchangeable lenses feature precision-crafted optics with aspherical glass elements for compact high performance, and circular iris mechanisms for smooth background defocusing. The supplied SEL18200(E 18'"200mm F3.5'"6.3 OSS) with the NEX-FS100UK boasts 11x zoom power, a quiet AF motor for cleaner sound recording, and Optical SteadyShot™ image stabilization with an advanced Active mode that lets you take steady handheld shots while walking around - even without a bulky stabilization rig.
Equipped with a large CMOS sensor equivalent in size to Super35mm film like that used in the PMW-F3, it is able to create a rich bokeh effect (beautifully defocused image) to produce the much-desired shallow-focus look associated with top-shelf commercials and feature films. The sensor also features the optimum number of effective pixels for shooting HD moving images. This new sensor is designed with outstanding exposure latitude and sensitivity to deliver extraordinary HD images subtle in detail and color gradation while avoiding image artifacts typical of HDSLRs.. A tape measure hook and an image sensor position index on the body marks the position of the focal plane.
35mm E-Mount Interchangeable Lens System. The NXCAM Super35 features a Sony E-mount Interchangeable lens system. Due to the adoption of the E-mount interchangeable lens system, a great variety of current and future E-mount lenses from various lens manufacturers (Sony Zeiss, Tamron, Sigma and Cosina) are compatible. Thanks to its unusually shallow flange focal distance virtually any 35mm lens can be mounted via third-party adapters. Furthermore, 'œÎ±' A-mount lenses can be mounted via Sony's LA-EA1 adapter to electrically control iris and autofocus functions.
1920x1080P Slow and Quick Motion (Over & Under Cranking). Recording images at a different frame rate from that used for playback prov..

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number NEX-FS100UK
Product Name Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens)
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Broadcast
Format / Output NTSC; USB
Unlock Full Specs
to access all available technical data