ZGC, Inc. Canon EOS 5D Mark III Kit EF24-105mm IS Kit 5260B009

Description
Canon EOS 5D Mark III Kit EF24-105mm IS Kit 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density Reticular AF including up to 41 cross-type AF points EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions Up to 6.0 fps continuous shooting What's in the box: EOS 5D Mark III Body EF 24-105mm f/4L IS USM Lens Lens Case LP1219 Lens Hood EW-83H Eyecup Eg (not shown) Battery Pack LP-E6 Battery Charger LC-E6 Wide Neck Strap EW-EOS 5D Mark III Stereo AV Cable AVC-DC400ST USB Interface Cable IFC-200U Software Instruction Manual
Description
Canon EOS 5D Mark III Kit EF24-105mm IS Kit 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density Reticular AF including up to 41 cross-type AF points EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions Up to 6.0 fps continuous shooting What's in the box: EOS 5D Mark III Body EF 24-105mm f/4L IS USM Lens Lens Case LP1219 Lens Hood EW-83H Eyecup Eg (not shown) Battery Pack LP-E6 Battery Charger LC-E6 Wide Neck Strap EW-EOS 5D Mark III Stereo AV Cable AVC-DC400ST USB Interface Cable IFC-200U Software Instruction Manual

Suppliers

Company
Product
Description
Supplier Links
Canon EOS 5D Mark III Kit EF24-105mm IS Kit - 5260B009 - ZGC, Inc.
Mountain Lakes, NJ, USA
Canon EOS 5D Mark III Kit EF24-105mm IS Kit
5260B009
Canon EOS 5D Mark III Kit EF24-105mm IS Kit 5260B009
Canon EOS 5D Mark III Kit EF24-105mm IS Kit 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor New 61-Point High Density Reticular AF including up to 41 cross-type AF points EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions Up to 6.0 fps continuous shooting What's in the box: EOS 5D Mark III Body EF 24-105mm f/4L IS USM Lens Lens Case LP1219 Lens Hood EW-83H Eyecup Eg (not shown) Battery Pack LP-E6 Battery Charger LC-E6 Wide Neck Strap EW-EOS 5D Mark III Stereo AV Cable AVC-DC400ST USB Interface Cable IFC-200U Software Instruction Manual

Canon EOS 5D Mark III Kit EF24-105mm IS Kit
22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor
New 61-Point High Density Reticular AF including up to 41 cross-type AF points
EOS HD Video with manual exposure control and multiple frame rates and selectable "All i-frame" or IPB compressions
Up to 6.0 fps continuous shooting
What's in the box:
EOS 5D Mark III Body
EF 24-105mm f/4L IS USM Lens
Lens Case LP1219
Lens Hood EW-83H
Eyecup Eg (not shown)
Battery Pack LP-E6
Battery Charger LC-E6
Wide Neck Strap EW-EOS 5D Mark III
Stereo AV Cable AVC-DC400ST
USB Interface Cable IFC-200U
Software Instruction Manual

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Cameras
Product Number 5260B009
Product Name Canon EOS 5D Mark III Kit EF24-105mm IS Kit
Camera Function Video
Unlock Full Specs
to access all available technical data

Similar Products

Digital Cameras - 564110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details