Moxa Inc. IP Camera VPort 15-M12

Description
Meets EN50155 criteria for rolling stock applications Provides MPEG4 and MJPEG dual video streams simultaneously Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation Hardened M12 Ethernet connectors for high vibration environments -25 to 55°C operating temperature VPort SDK PLUS provided free Introduction The VPort 15-M12 is a 1.3 megapixel, compact, fixed-dome type IP camera that features a 1/3.8" Sony Progressive sensor for generating excellent image quality, even in low-light conditions. With an M12 Specifications connector and IP66 rain and dust protection, the VPort 15-M12 is especially suitable for high vibration and outdoor environments such as in trains and buses. Meets EN50155's Criteria for Rolling Stock Applications The EN50155 standard is the most basic and important requirement for electronic devices and equipment used on railway carriages. The VPort 15-M12 meets most of the criteria in EN50155:2007, such as temperature, vibration, and shock, and is an optimal solution for video camera requirements in railway carriages.
Description
Meets EN50155 criteria for rolling stock applications Provides MPEG4 and MJPEG dual video streams simultaneously Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation Hardened M12 Ethernet connectors for high vibration environments -25 to 55°C operating temperature VPort SDK PLUS provided free Introduction The VPort 15-M12 is a 1.3 megapixel, compact, fixed-dome type IP camera that features a 1/3.8" Sony Progressive sensor for generating excellent image quality, even in low-light conditions. With an M12 Specifications connector and IP66 rain and dust protection, the VPort 15-M12 is especially suitable for high vibration and outdoor environments such as in trains and buses. Meets EN50155's Criteria for Rolling Stock Applications The EN50155 standard is the most basic and important requirement for electronic devices and equipment used on railway carriages. The VPort 15-M12 meets most of the criteria in EN50155:2007, such as temperature, vibration, and shock, and is an optimal solution for video camera requirements in railway carriages.

Suppliers

Company
Product
Description
Supplier Links
IP Camera - VPort 15-M12 - Moxa Inc.
Brea, CA, USA
IP Camera
VPort 15-M12
IP Camera VPort 15-M12
Meets EN50155 criteria for rolling stock applications Provides MPEG4 and MJPEG dual video streams simultaneously Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation Hardened M12 Ethernet connectors for high vibration environments -25 to 55°C operating temperature VPort SDK PLUS provided free Introduction The VPort 15-M12 is a 1.3 megapixel, compact, fixed-dome type IP camera that features a 1/3.8" Sony Progressive sensor for generating excellent image quality, even in low-light conditions. With an M12 Specifications connector and IP66 rain and dust protection, the VPort 15-M12 is especially suitable for high vibration and outdoor environments such as in trains and buses. Meets EN50155's Criteria for Rolling Stock Applications The EN50155 standard is the most basic and important requirement for electronic devices and equipment used on railway carriages. The VPort 15-M12 meets most of the criteria in EN50155:2007, such as temperature, vibration, and shock, and is an optimal solution for video camera requirements in railway carriages.
  • Meets EN50155 criteria for rolling stock applications
  • Provides MPEG4 and MJPEG dual video streams simultaneously
  • Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation
  • Hardened M12 Ethernet connectors for high vibration environments
  • -25 to 55°C operating temperature
  • VPort SDK PLUS provided free

Introduction

The VPort 15-M12 is a 1.3 megapixel, compact, fixed-dome type IP camera that features a 1/3.8" Sony Progressive sensor for generating excellent image quality, even in low-light conditions. With an M12 Specifications connector and IP66 rain and dust protection, the VPort 15-M12 is especially suitable for high vibration and outdoor environments such as in trains and buses.

Meets EN50155's Criteria for Rolling Stock Applications

The EN50155 standard is the most basic and important requirement for electronic devices and equipment used on railway carriages. The VPort 15-M12 meets most of the criteria in EN50155:2007, such as temperature, vibration, and shock, and is an optimal solution for video camera requirements in railway carriages.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Cameras
Product Number VPort 15-M12
Product Name IP Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type Low Light Camera
Application / Industry Security / Law Enforcement
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2794782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1080 lines
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details