Epoxy Technology Datasheets for Thermoset Adhesives
Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions.
Thermoset Adhesives: Learn more
| Product Name | Notes |
|---|---|
| EPO-TEK® 730 is a two component, thixotropic, room temperature-curing epoxy adhesive. | |
| EPO-TEK® H20E is a two component, 100% solids silver-filled epoxy system. | |
| EPO-TEK® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for... | |
| EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive... | |
| EPO-TEK® UV Epoxies are your alternative to traditional oven cured optical products. They are fast curing and photo curable. These UV cure adhesives simplify the handling process by using a... | |
| Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available... | |
| We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism,... |