Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments, including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers.
EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
| Epoxy Technology | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | EPO-TEK® TV2001 |
| Product Name | Thermally Conductive Epoxy |
| Cure / Technology | Thermoset; Two Component |
| Type / Form | Grease, Paste |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |
| Chemical System | Epoxy |
| Features | High Dielectric; Encapsulant, Potting Compound; Thermally Conductive |