We have served the optical market since 301 was introduced in 1969. Our products encapsulate, coat, bond and seal plastics, crystals and glass together for optical components, such as prism, filters, and mirrors. EPO-TEK® fabricated components are the building blocks of camera, laser, telescope, spectrometer and fiber-optic circuitry. Additionally, they ruggedize and toughen LCD touch panels as the transparent adhesive for plastic lamination. Through liquid injection molding, our optical epoxies form the plastic cap over LEDs. More recently, solar cells require our UV curing resin for harvesting sunlight, while providing watertight protection. EPO-TEK®
They are commonly used in:
| Epoxy Technology | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | EPO-TEK® 301-2FL-T |
| Product Name | Optical Grade, Flexible Epoxy Resin |
| Cure / Technology | Thermoset; Single Component; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic; Wood |
| Chemical System | Epoxy |
| Features | Encapsulant, Potting Compound; Glob Top, Daub, Doming or Overfill |