EPO-TEK® H74 is a two-component thermally conductive epoxy designed for applications such as hybrid circuit assembly, die attach, substrate attach, lid-seal, and heat dissipation. It features a recommended cure temperature of 150°C for one hour, with alternative curing options available at lower temperatures. The epoxy has a specific gravity of 2.11 for Part A and 1.02 for Part B, and a pot life of two hours at room temperature. The product exhibits a thixotropic paste consistency, allowing for easy application through dispensing or manual methods. It has a thermal conductivity of 1.3 W/mK and a volume resistivity of ,â 4 x 10^12 Ohm-cm, making it suitable for electrically insulating applications. The epoxy also demonstrates excellent high-temperature resistance, with a suggested operating temperature of less than 350°C intermittently, and it passes NASA's low outgassing standard ASTM E595 when properly cured. EPO-TEK® H74 is characterized by its color change during curing, which serves as an indicator of the curing process. It is suitable for use in demanding environments, including aerospace, automotive, electronics, and medical applications. The product has a shelf life of one year at room temperature and should be stored in closed containers to maintain its properties.
Thermally Conductive Adhesives (TCAs) are electrically insulating materials that conduct heat as an adhesive or encapsulant. These products are typically oven cured or set at room temperature and are available in a range of viscosities. Our TCAs are well known for resisting hostile environments, including high-temperature, chemicals, solvents, and radiation. The most common applications of TCAs are semiconductor packaging, heat sinking electronics, and potting high-powered devices such as transformers.
EPO-TEK® Thermally Conductive Adhesives are used in the following industries:
| Epoxy Technology | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | EPO-TEK® H74 |
| Product Name | Thermally Conductive Epoxy |
| Cure / Technology | Thermoset; Two Component |
| Chemical System | Epoxy |
| Features | Thermally Conductive |
| Substrate Compatibility | Metal; Plastic |
| Industry | Aerospace; Electronics; Photonics |