EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966.
Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our EPO-TEK® ECAs are also known for being high reliability (HI-REL) die attachment adhesives and are commonly used in military applications (MIL-STD).
| Epoxy Technology | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | EPO-TEK® EK1000-1-D |
| Product Name | Electrically and Thermally Conductive Epoxy Adhesive |
| Cure / Technology | Thermoset; Single Component |
| Chemical System | Epoxy |
| Composition | Filled |
| Features | Electrically Conductive; Thermally Conductive |
| Substrate Compatibility | Ceramic, Glass; Metal; Plastic |