Epoxy Technology Electrically and Thermally Conductive Epoxy Adhesive EPO-TEK® EK1000-MP

Description
EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our EPO-TEK® ECAs are also known for being high reliability (HI-REL) die attachment adhesives and are commonly used in military applications (MIL-STD).
Description
EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our EPO-TEK® ECAs are also known for being high reliability (HI-REL) die attachment adhesives and are commonly used in military applications (MIL-STD).
Datasheet
Datasheet Summary
Powered by GS/AI

EPO-TEK® EK1000-MP is a single-component, silver-filled epoxy adhesive designed for applications requiring high thermal and electrical conductivity. It is particularly suitable for high power LED die attach applications and complies with MIL-STD 883/Test Method 5011. The adhesive features a low viscosity and high thixotropy, allowing for versatile application techniques. The recommended cure condition is 200°C for one hour, with a pot life of two weeks and a dry time of less than one day. The product has a specific gravity of 3.34 and a shelf life of one year when stored at -40°C. Key physical properties include a viscosity range of 1,800 to 3,600 cPs at 23°C and a glass transition temperature of at least 80°C. The adhesive exhibits a thermal conductivity of 12.6 W/mK at 150°C and 26.3 W/mK at 23°C, along with a volume resistivity of ,â§ 0.00009 Ohm-cm. Mechanical properties include a lap shear strength of 1,010 psi at 23°C and a die shear strength of ,â 10 Kg initially, decreasing to ,â 5 Kg after 1,000 hours at 85°C and 85% relative humidity. The adhesive can withstand temperatures up to 300°C intermittently and has a degradation temperature of 357°C.

Datasheet Summary
Powered by GS/AI

EPO-TEK® EK1000-MP is a single-component, silver-filled epoxy adhesive designed for applications requiring high thermal and electrical conductivity. It is particularly suitable for high power LED die attach applications and complies with MIL-STD 883/Test Method 5011. The adhesive features a low viscosity and high thixotropy, allowing for versatile application techniques. The recommended cure condition is 200°C for one hour, with a pot life of two weeks and a dry time of less than one day. The product has a specific gravity of 3.34 and a shelf life of one year when stored at -40°C. Key physical properties include a viscosity range of 1,800 to 3,600 cPs at 23°C and a glass transition temperature of at least 80°C. The adhesive exhibits a thermal conductivity of 12.6 W/mK at 150°C and 26.3 W/mK at 23°C, along with a volume resistivity of ,â§ 0.00009 Ohm-cm. Mechanical properties include a lap shear strength of 1,010 psi at 23°C and a die shear strength of ,â 10 Kg initially, decreasing to ,â 5 Kg after 1,000 hours at 85°C and 85% relative humidity. The adhesive can withstand temperatures up to 300°C intermittently and has a degradation temperature of 357°C.

Suppliers

Company
Product
Description
Supplier Links
Electrically and Thermally Conductive Epoxy Adhesive - EPO-TEK® EK1000-MP - Epoxy Technology
Billerica, MA, United States
Electrically and Thermally Conductive Epoxy Adhesive
EPO-TEK® EK1000-MP
Electrically and Thermally Conductive Epoxy Adhesive EPO-TEK® EK1000-MP
EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966. Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our EPO-TEK® ECAs are also known for being high reliability (HI-REL) die attachment adhesives and are commonly used in military applications (MIL-STD).

EPO-TEK® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and mechanical characteristics. We are the pioneer of Electrically Conductive Adhesives (ECA) since 1966.

Electrically conductive adhesives (ECAs) are typically based on silver-filled epoxy formulations; however, our product lines also include gold, platinum , nickel and copper. These materials are used as conductive interconnects instead of soldering. Processing at much lower temperatures while being lead-free and less brittle, ECAs are most commonly used for semiconductor packaging, microwave and RF (radio frequency) hermetic enclosures, photonics, PCB assembly and medical devices. Our EPO-TEK® ECAs are also known for being high reliability (HI-REL) die attachment adhesives and are commonly used in military applications (MIL-STD).

Supplier's Site Datasheet

Technical Specifications

  Epoxy Technology
Product Category Industrial Adhesives
Product Number EPO-TEK® EK1000-MP
Product Name Electrically and Thermally Conductive Epoxy Adhesive
Cure / Technology Thermoset; Single Component
Chemical System Epoxy
Composition Filled
Features Electrically Conductive; Thermally Conductive
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone-Free Thermal Gel Series - AE20-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Dymax E-MAX 904-T-SC UV Curing Adhesive Blue 30 mL Syringe - E-MAX 904-T-SC 30ML MR SYR - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Viscosity 8000 cP
Elongation 170.0 %
View Details
Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 850HT1 - MacDermid Alpha Electronics Solutions
Specs
Cure / Technology Thermoset
Features Electrically Conductive; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details