Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for Hot Melt Adhesives
Hot melt adhesives are solvent-free chemical compounds that are used to join materials. They can be repeatedly softened by heat and hardened or set by cooling, allowing parts to be removed or repositioned during assembly.
Hot Melt Adhesives: Learn more
| Product Name | Notes |
|---|---|
| Dual-curing adhesives are specially designed for the assembly of temperature-sensitiv e electronic components. The formula of this product is to perform initial curing under ultraviolet radiation, and then perform secondary... | |
| Easy to repair, fast curing, high elongation, low hardness. | |
| Easy to repair | |
| Fast curing, high modulus, ultra-high initial adhesion, high polarity material bonding. | |
| Fast curing, low modulus, super high initial adhesion. | |
| General label adhesive, easy to die-cut, high initial adhesion, excellent aging resistance | |
| General-purpose classic product, tough and flexible after curing, impact resistance, moisture resistance, often used for glass bonding. | |
| High adhesion, cold flow pressure sensitive adhesive, can be applied to tire labels | |
| High initial tack, high stickiness, excellent resistance to plasticization, used in film labels | |
| High-quality, high-viscosity hot-melt pressure-sensitive adhesive specially developed for TV backplane adhesives. The product has light color, low odor, excellent initial adhesion performance, good cohesion, high adhesion, and excellent high temperature... | |
| Impact resistant, reworkable is a reactive black polyurethane hot melt adhesive, cured with moisture. Long opening time, suitable for automatic or manual assembly line production. | |
| In industrial applications, it is mainly used for the bonding, sealing or coating of metal and glass parts. This product is suitable for the reinforcement of printed circuit boards and... | |
| It has a long open time and good light transmittance. It can be used in scenes that cannot be cured by UV and allows for secondary moisture curing. It is... | |
| It is a fast curing reactive hot melt adhesive and sealant. It is a 100% solid, one-component material with a secondary moisture curing system. The material can be heated and... | |
| It is a one-component, high-viscosity anaerobic structural adhesive. Suitable for bonding most materials. The product will cure when exposed to suitable UV light. The bonding on the surface of the... | |
| It is a pressure-sensitive reactive hot melt adhesive. Its formula is cured by moisture, providing high initial strength and rapid setting speed instantly. | |
| It is a reactive black polyurethane hot melt adhesive, cured with moisture. This material is pressure sensitive and provides instant high initial strength after connecting parts. It has good basic... | |
| It is a reactive hot melt adhesive based on polyurethane prepolymer. It takes a long time to turn on. After the bonding line has cured, the adhesive provides good initial... | |
| It is a reactive hot melt adhesive based on polyurethane prepolymer. The adhesive is pressure sensitive and provides high initial strength after adding the part immediately. It has excellent rework... | |
| It is a single component, high-end adhesive with dual curing mechanism, specially designed for the optical device industry, typical applications include PLC packaging, semiconductor laser packaging, collimator lens bonding, filter... | |
| Low viscosity, fast curing. | |
| Low viscosity, short open time, fast curing. | |
| Low viscosity, suitable for bonding with extremely narrow frame. | |
| Medium easy to repair, PA substrate bonding. | |
| Medium-viscosity removable adhesive, strong adhesion to PE surface material, can be used for removable labels | |
| Suitable for all kinds of low temperature applications above -10°C, easy to die cutting, excellent viscosity at room temperature, can be used for cold chain logistics labels | |
| Suitable for all kinds of low temperature applications above -25°C, easy to die cutting, excellent viscosity at room temperature, can be used for cold storage labels | |
| The no-flow package is designed for local circuit board protection. This adhesive can be cured in a few seconds under UV light of appropriate intensity. In addition to light curing,... | |
| Typical applications include bonding ferrite and electroplating materials in places where quick fixation is required, such as motors, speaker hardware, and jewelry, as well as the place where the product... | |
| Ultra-low viscosity, short open time, can be used for LCM side edge sealant. | |
| Ultra-low viscosity, short opening time, can be used on the side of the camera round light. |