Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for Thin Film Materials

Thin film materials are high purity materials and chemicals such as precursor gases, sputtering targets, or evaporation filaments used to form or modify thin film deposits and substrates.
Thin Film Materials: Learn more

Product Name Notes
Consumer electronics display/screen protector· Abrasion-resistant· Chemical-resistant· Scratch-resistant· UV-resistant
DeepMaterial optical glass UV adhesion reduction film offer low birefringence, high clarity, very good heat and humidity resistance, and a broad range of colors and thicknesses. We also offer anti-glare...
LED Scribing/Turning Crystal/Reprinting Semiconductor PVC Protective Film
The product is a high cleanliness anti-static protective film, the product mechanical properties and size stability, easy to tear off and tear up without leaving residual adhesive. It has good...
The product uses PO as the surface protection material, mainly used for QFN cutting, SMD microphone substrate cutting, FR4 substrate cutting (LED).