Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for Acrylic Adhesives and Acrylate Adhesives

Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction with a suitable catalyst.
Acrylic Adhesives and Acrylate Adhesives: Learn more

Product Name Notes
It is a two-component acrylic structural adhesive. At room temperature (23°C), the operating time is 3-5 minutes, the curing time is 5 minutes, and it can be used in 1...
It is a two-component low-odor acrylic structural adhesive, which produces less odor than traditional acrylic adhesives when applied. At room temperature (23°C), the operating time is 5-8 minutes, the curing...
It is suitable for the structural bonding of notebook and tablet computer shells. It has fast curing, short fastening time, super impact resistance and fatigue resistance. It is an all-rounder...