Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for Conformal Coatings
Conformal coatings encapsulate circuit boards and their electronic components in order to prevent the ingress of moisture, fungus, dust and other environmental contaminants.
Conformal Coatings: Learn more
| Product Name | Notes |
|---|---|
| Easy to repair, fast curing, high elongation, low hardness. | |
| Fast curing at low temperature, used for the assembly of CCD or CMOS components and VCM motors. This product is specifically designed for heat-sensitive applications that require low-temperature curing. It... | |
| Fast curing, high modulus, ultra-high initial adhesion, high polarity material bonding. | |
| For gasket and sealing applications. The product has high resilience. This product is usually used from -53°C to 250°C. | |
| It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallization, components and substrate materials. | |
| It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the... | |
| It is a two-component epoxy structural adhesive. At room temperature (25°C), the operating time is 6 minutes, the curing time is 5 minutes, and the curing is complete in 12... | |
| The no-flow package is designed for local circuit board protection. This adhesive can be cured in a few seconds under UV light of appropriate intensity. In addition to light curing,... | |
| Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C. |