Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for UV Curing Adhesives

UV curing adhesives use ultraviolet (UV) light or other radiation sources to initiate curing, which allows a permanent bond without heating.
UV Curing Adhesives: Learn more

Product Name Notes
Designed to bond metal and glass substrates. Typical applications include furniture (bonding stainless steel and tempered glass) and decorations (Copper bonded crystal glass).
Dual-curing adhesives are specially designed for the assembly of temperature-sensitiv e electronic components. The formula of this product is to perform initial curing under ultraviolet radiation, and then perform secondary...
Fast curing, high toughness, excellent heat cycle performance, low yellowing. Typical applications include bonding electronic equipment, home appliance parts and decorative components. After curing, it has excellent resistance to vibration...
Fast curing, medium viscosity, suitable for bonding glass to itself and glass to the surface of many other materials. Automotive lighting components, molded glass tableware, rough glass surfaces.
For gasket and sealing applications. The product has high resilience. This product is usually used from -53°C to 250°C.
General-purpose classic product, tough and flexible after curing, impact resistance, moisture resistance, often used for glass bonding.
Glass to glass or glass to metal bonding and sealing, such as precision optical instruments, furniture and industrial equipment. The electrical properties of this product also make it suitable for...
High thixotropy, suitable for filling and bonding of large gaps, suitable for materials with low surface energy and difficult to stick. Surfaces such as PTFE, PE, PP are low-energy surfaces.
High toughness, excellent heat cycle performance.
In industrial applications, it is mainly used for the bonding, sealing or coating of metal and glass parts. This product is suitable for the reinforcement of printed circuit boards and...
It is a conformal coating designed to provide strong protection from moisture and harsh chemicals. Compatible with industry standard solder masks, no-clean fluxes, metallized components and substrate materials.
It is a one-component, high-viscosity anaerobic structural adhesive. Suitable for bonding most materials. The product will cure when exposed to suitable UV light. The bonding on the surface of the...
It is a single component, high-end adhesive with dual curing mechanism, specially designed for the optical device industry, typical applications include PLC packaging, semiconductor laser packaging, collimator lens bonding, filter...
It is a single-component, VOC-free conformal coating. This product is specially designed to quickly gel and cure under ultraviolet light, even if exposed to moisture in the air in the...
It is a unitized, UV-curable adhesive, specially designed for pin bonding applications of LCD terminals.
It is specially designed to bond metals, glass and some thermoplastics for reliable structures. It is used for different bonding, positioning welding, coating and sealing operations. It can bond some...
It is used for wire protection coating in the manufacture of earphone assembly and fixing of various equipment or electronic components (mobile phone motor, earphone cable) and so on.
Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. It can be quickly cured under sufficient UV or visible light to form a flexible...
No flow, UV/moisture curing package, suitable for partial circuit board protection. This product has fluorescent characteristics in ultraviolet (black). It is mainly used for partial protection of WLCSP and BGA...
Suitable for stress-sensitive materials, PC/PVC strong bonding. This product shows excellent adhesion to most substrates including glass, many plastics and most metals.
Suitable for stress-sensitive materials, PC/PVC/PMMA/ABS strong bonding. Mainly used for polycarbonate bonding, and will not produce stress cracking under typical compression stress. Under sufficient intensity of UV or visible light,...
The frame of the camera module industry and the fixing of the optical lens.
The no-flow package is designed for local circuit board protection. This adhesive can be cured in a few seconds under UV light of appropriate intensity. In addition to light curing,...
The special formula of this product is suitable for the moisture-proof treatment of the COG or TAB installation terminal of the LCD module. The product's high flexibility and good moisture-proof...
Typical applications include bonding ferrite and electroplating materials in places where quick fixation is required, such as motors, speaker hardware, and jewelry, as well as the place where the product...
Under 365nm ultraviolet rays, it will be cured in a few seconds to form an impact-resistant adhesive layer, which has long-term moisture or water immersion resistance. It is mainly used...
Used for LCD pin fixing.
Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.
UV curing end face sealant suitable for LCD applications, convection process.
UV-curable adhesive is a one component, high viscosity, UV-curable adhesive. The product is mainly used for sound, speakers and other voice coil sound film bonding, in sufficient intensity of UV...
VL adhesive (visible light curing adhesive), on the basis of maintaining the advantages of UV adhesive, reduces the investment in curing equipment and avoids UV damage to the human body.
When exposed to 365nm ultraviolet rays, it will cure within a few seconds to form an impact-resistant adhesive layer that has long-term moisture or water immersion resistance. It is mainly...