Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for Silicone Adhesives and Sealants

Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600° F), but lack the strength of other epoxy or acrylic resins.
Silicone Adhesives and Sealants: Learn more

Product Name Notes
For gasket and sealing applications. The product has high resilience. This product is usually used from -53°C to 250°C.
Mainly used in IC chip bonding. Designed for heat-sensitive applications that require low-temperature curing. The sticking time is extremely short, and there will be no tailing or wire drawing problems.
Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the...
Mainly used in LED chip bonding. Using the smallest dose of adhesive and the smallest residence time for sticking crystals will not cause tailing or wire drawing problems, greatly saving...
Used to protect printed circuit boards and other sensitive electronic components. It is designed to provide environmental protection. This product is usually used from -53°C to 204°C.