Shenzhen DeepMaterial Technologies Co., Ltd Datasheets for Pressure Sensitive Adhesives (PSA) and Contact Adhesives
Pressure sensitive adhesives (PSA) and contact adhesives adhere to most surfaces with very slight pressure. They are available in solvent and latex or water-based forms.
Pressure Sensitive Adhesives (PSA) and Contact Adhesives: Learn more
| Product Name | Notes |
|---|---|
| General label adhesive, easy to die-cut, high initial adhesion, excellent aging resistance | |
| High adhesion, cold flow pressure sensitive adhesive, can be applied to tire labels | |
| High initial tack, high stickiness, excellent resistance to plasticization, used in film labels | |
| High-quality, high-viscosity hot-melt pressure-sensitive adhesive specially developed for TV backplane adhesives. The product has light color, low odor, excellent initial adhesion performance, good cohesion, high adhesion, and excellent high temperature... | |
| It is a reactive black polyurethane hot melt adhesive, cured with moisture. This material is pressure sensitive and provides instant high initial strength after connecting parts. It has good basic... | |
| Medium-viscosity removable adhesive, strong adhesion to PE surface material, can be used for removable labels | |
| Suitable for all kinds of low temperature applications above -10°C, easy to die cutting, excellent viscosity at room temperature, can be used for cold chain logistics labels | |
| Suitable for all kinds of low temperature applications above -25°C, easy to die cutting, excellent viscosity at room temperature, can be used for cold storage labels |