Belden Inc. Datasheets for Ethernet Cables

Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
CAT 6A 4PR x 23AWG U/UTP, Solid Bare Copper Conductors, PO Insultaion, PVC Inner Jacket, PE Outer Jacket, Outdoor
Category 5e Premise Backbone Cable (100MHz), 25 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Plenum-CMP, PVC-LS Jacket
Category 5e Premise Backbone Cable (100MHz), 25 Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Riser-CMR, PVC Jacket
DataConnect CAT 6 UTP Patch Cord, 4 Pairs, 26 AWG Stranded, PVC
Datatuff Industrial Category 6 (350MHz), OSP Rated, 4-Pair, 24 AWG Solid Bare Copper Conductors, U/UTP, Gel-Filled, Polyethylene Jacket
Datatuff Industrial Category 6A Cable (500MHz), OSP Rated, 4 Pair, 23 AWG Solid Bare Copper Conductors, U/UTP, Inner Polyolefin Jacket, Gel-Filled, Outer Polyolefin Jacket
DataTuff Industrial Single Pair Ethernet 40m 1Gbps 100 Ohm 22AWG (Solid) Bare Copper, Foam PE Insulation, Overall Beldfoil®+Tinned Copper Braid(80%) Shield, LSZH Outer Jacket
DataTuff Industrial Single Pair Ethernet 40m 1Gbps 100 Ohm 22AWG (Solid) Bare Copper, Foam PE Insulation, Overall Beldfoil®+Tinned Copper Braid(80%) Shield, PVC Outer Jacket
DataTuff Industrial Single Pair Ethernet 40m 1Gbps 100 Ohm 22AWG (Stranded) Tinned Copper, Foam PE Insulation, Overall Beldfoil®+Tinned Copper Braid(80%) Shield, PVC Outer Jacket
DataTuff Industrial Single Pair Ethernet 40m 1Gbps 100 Ohm 22AWG (Stranded) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(80%) Shield, PVC Outer Jacket
DataTuff Industrial Single Pair Ethernet 40m 1Gbps 100 Ohm 24AWG (Stranded) Tinned Copper, PE Insulation, Overall Beldfoil®+Tinned Copper Braid(80%) Shield, LSPUR Outer Jacket
DataTuff Industrial Single Pair Ethernet 40m 1Gbps 100 Ohm 26AWG (Solid) Bare Copper, PP Insulation, Overall Beldfoil®+Tinned Copper Braid(80%) Shield, PVC Outer Jacket
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight black RJ45, shielded, PVC teal cable, 4-wires.
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight D-coded black M12 standard, shielded, PUR teal cable, 4-wires.
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight D-coded black M12 standard, shielded, PVC teal cable, 4-wires.
Ethernet/IP CAT5e 1000 Mbps double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSZH cable, 8 wires.
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSNH cable, 8 wires.
Fast Ethernet Cat5e Data Double-Ended Cordset: Female straight Y-coded black M12 Hybrid to female straight Y-coded black M12 Hybrid, shielded, 50 V AC/ DC, Power: 6 A; Data: 0.5 A;
Fast Ethernet Cat5e Data Double-Ended Cordset: Male angled D-coded orange M12 Standard to male straight RJ45-coded black RJ45, shielded, 30 V AC / 42 V DC, 1.5 A; PUR green...
Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight D-coded green M12 Standard to male straight Y-coded green M12 Hybrid, shielded, 50 V AC/ DC, 0.5 A; PUR black cable, 4-wires,...
Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight RJ45-coded black RJ45 to female straight D-coded black M12 Overmolded Receptacle, shielded, 30 V AC / 42 V DC, 1.5 A; PUR...
Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight Y-coded black M12 Hybrid Receptacle to female straight Y-coded black M12 Hybrid, shielded, 50 V AC/ DC, Power: 6 A; Data: 0.5...
Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight Y-coded black M12 Hybrid to female straight Y-coded black M12 Hybrid Receptacle, shielded, 50 V AC/ DC, Power: 6 A; Data: 0.5...
Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight Y-coded black M12 Hybrid to female straight Y-coded black M12 Hybrid, shielded, 50 V AC/ DC, Power: 6 A; Data: 0.5 A;
Fast Ethernet Cat5e Data Double-Ended Cordset: Male straight Y-coded black M12 Hybrid to male straight Y-coded black M12 Hybrid, shielded, 50 V AC/ DC, Power: 6 A; Data: 0.5 A;
Fast Ethernet Cat5e Data Single-Ended Cordset: M12 Hybrid Receptacle, female, straight, 8-pin, Y-coded, shielded, black body, 50 V AC/ DC, 0.5 A; PUR black cable, 8-wires, Data: 4x0.15 mm² +...
Fast Ethernet Cat5e Data Single-Ended Cordset: M12 Hybrid Receptacle, male, straight, 8-pin, Y-coded, shielded, black body, 50 V AC/ DC, 0.5 A; PUR black cable, 8-wires, Data: 4x0.15 mm² +...
Fast Ethernet Cat5e Data Single-Ended Cordset: M12 Hybrid, female, straight, 8-pin, Y-coded, shielded, black body, 50 V AC/ DC, 0.5 A; PUR black cable, 8-wires, Data: 4x0.15 mm² + Power:...
Fast Ethernet Cat5e Data Single-Ended Cordset: M12 Hybrid, male, straight, 8-pin, Y-coded, shielded, black body, 50 V AC/ DC, 0.5 A; PUR black cable, 8-wires, Data: 4x0.15 mm² + Power:...
Five meter, Cat 6 600V AWM IP20 ruggedized metal-body RJ45 cord set, shielded with solid conductors (Belden cable 7953A)
Five meter, Cat 6 IP20 ruggedized metal-body RJ45 cord set, unshielded with solid conductors (Belden cable 7940A)
Gigabit Ethernet Cat5e Data Double-Ended Cordset: Male straight A-coded black M12 standard to male straight black RJ45, shielded, PU cable, 8 wires
Gigabit Ethernet Cat5e Data Double-Ended Cordset: Male straight A-coded black M12 standard to male straight black RJ45, shielded, PVC cable, 8 wires
Gigabit Ethernet Cat6 Data Double-Ended Cordset: Male straight X-coded black M12 Standard to male straight X-coded black M12 Standard, shielded, 50 V AC / 60 V DC, 0.5 A; PUR...
Gigabit Ethernet Cat6 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; PUR green cable, 8-wires, 4x2x0.14 mm²
Gigabit Ethernet Cat7 Data Double-Ended Cordset: Male straight X-coded black M12 Standard to male straight RJ45-coded black RJ45, shielded, 30 V AC / 42 V DC, 0.5 A; PUR black...
Gigabit Ethernet Cat7 Data Double-Ended Cordset: Male straight X-coded black M12 Standard to male straight X-coded black M12 Standard, shielded, 50 V AC / 60 V DC, 0.5 A; PUR...
Gigabit Ethernet Cat7 Data Double-Ended Cordset: Male straight X-coded black M12 Standard to male straight X-coded black M12 Standard, shielded, 50 V AC / 60 V DC, 0.5 A; TPE...
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; PUR black cable, 8-wires, 4x2x0.14 mm²
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²
M8 double ended cordset for PROFINET applications, Fast Ethernet Cat 5e up to 100 Mbit/s, shielded, 4 pole, D coded, male to male, angled to angled, PUR green cable, AWM...
M8 double ended cordset for PROFINET applications, Fast Ethernet Cat 5e up to 100 Mbit/s, shielded, 4 pole, D coded, male to male, straight to angled, PUR green cable, AWM...
M8 double ended cordset for PROFINET applications, Fast Ethernet Cat 5e up to 100 Mbit/s, shielded, 4 pole, D coded, male to male, straight to straight, PUR green cable, AWM...
M8 pigtail for PROFINET applications, Fast Ethernet Cat 5e up to 100 Mbit/s, shielded, 4 pole, D coded, male to male, angled, PUR green cable, AWM 20549, ø 6.5 ±0.20...
M8 single ended cordset for PROFINET applications, Fast Ethernet Cat 5e up to 100 Mbit/s, shielded, 4 pole, D coded, male to male, straight, PUR green cable, AWM 20549, ø
One meter, Cat 6 600V AWM IP20 ruggedized metal-body RJ45 cord set, shielded with solid conductors (Belden cable 7953A)
One meter, Cat 6 IP20 ruggedized metal-body RJ45 cord set, unshielded with solid conductors (Belden cable 7940A)
PatchPro RJ45 Patch Cord, 10GX, S/FTP, 26AWG, LSZH/FRNC with RFID Tag for Intelligent Physical Layer Management (IPLM) System
PPRO Bus Cable Crimping Tool
PPRO Bus Cable Terminator (Terminating the bus cable)
PPRO Bus Cable
Profinet Cat5e Data Double-Ended Cordset : Male straight black RJ45 to male straight D-coded black M12 Standard, shielded, PUR green cable, 4-wires.
Profinet Cat5e Data Double-Ended Cordset : Male straight black RJ45 to male straight D-coded black M12 Standard, shielded, PVC green cable, 4-wires.
REVConnect I/O FlexPlug, CAT6+, Single Packaging (incl. 1 core), Bonded-Pair, 4 Pair, 23 AWG Solid, UTP, CMR/CMX, T568A/B-T568A/B
Three meter, Cat 6 600V AWM IP20 ruggedized metal-body RJ45 cord set, shielded with solid conductors (Belden cable 7953A)
Three meter, Cat 6 IP20 ruggedized metal-body RJ45 cord set, unshielded with solid conductors (Belden cable 7940A)
Two meter, Cat 6 600V AWM IP20 ruggedized metal-body RJ45 cord set, shielded with solid conductors (Belden cable 7953A)
Two meter, Cat 6 IP20 ruggedized metal-body RJ45 cord set, unshielded with solid conductors (Belden cable 7940A)
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM1. CPR Euroclass Dca.
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM2. CPR Euroclass Dca.
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM4. CPR Euroclass Dca.
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers MM OM5. CPR Euroclass Dca.
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.652.D & G.657.A1. CPR Euroclass Dca.
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.657.A2. CPR Euroclass Dca.
Universal (Indoor/Outdoor) tight buffered breakout cable with Low Smoke Zero Halogen outer jacket. 2 fibers SM OS2 G.657.B3. CPR Euroclass Dca.

<< Prev