Belden Inc. Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male E7JSJSE6688

Description
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSNH cable, 8 wires.
Description
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSNH cable, 8 wires.
Datasheet
Datasheet Summary
Powered by GS/AI

The E7JSJSE6688 is an Ethernet/IP CAT6A double-ended cord set designed for 10 Gigabit Ethernet applications. It features male straight black RJ45 connectors on both ends and is constructed with shielded, low smoke zero halogen (LSZH) cable. The cord set supports data transmission rates of up to 10 Gbps and is compliant with ISO/IEC 11801 standards.

This product is rated for a voltage of 30 V and operates effectively in ambient temperatures ranging from -25 °C to +70 °C. The cable is made of 26AWG CAT6A S/FTP LSZH material, with a diameter of 6.8 mm and includes 8 wires. The connectors are constructed from polycarbonate with gold plating in the contact area, ensuring durability and reliable connectivity.

The E7JSJSE6688 is RoHS compliant and offers UV resistance, making it suitable for various environmental conditions. It is important to note that the IP rating is applicable only when the connectors are mounted and locked in combination with compatible Hirschmann or Lumberg Automation connectors.

Datasheet Summary
Powered by GS/AI

The E7JSJSE6688 is an Ethernet/IP CAT6A double-ended cord set designed for 10 Gigabit Ethernet applications. It features male straight black RJ45 connectors on both ends and is constructed with shielded, low smoke zero halogen (LSZH) cable. The cord set supports data transmission rates of up to 10 Gbps and is compliant with ISO/IEC 11801 standards.

This product is rated for a voltage of 30 V and operates effectively in ambient temperatures ranging from -25 °C to +70 °C. The cable is made of 26AWG CAT6A S/FTP LSZH material, with a diameter of 6.8 mm and includes 8 wires. The connectors are constructed from polycarbonate with gold plating in the contact area, ensuring durability and reliable connectivity.

The E7JSJSE6688 is RoHS compliant and offers UV resistance, making it suitable for various environmental conditions. It is important to note that the IP rating is applicable only when the connectors are mounted and locked in combination with compatible Hirschmann or Lumberg Automation connectors.

Suppliers

Company
Product
Description
Supplier Links
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male - E7JSJSE6688 - Belden Inc.
St. Louis, MO, United States
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male
E7JSJSE6688
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male E7JSJSE6688
Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSNH cable, 8 wires.

Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male straight black RJ45 to male straight black RJ45, shielded, LSNH cable, 8 wires.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Network Cables
Product Number E7JSJSE6688
Product Name Ethernet/IP CAT6A 10 Gbps 10 Gigabit Ethernet double-ended cord set, Male
Cable Type Cat 6
Unlock Full Specs
to access all available technical data