Belden Inc. Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, RSTS 8X-S478

Description
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²
Description
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²
Datasheet
Datasheet Summary
Powered by GS/AI

The RSTS 8X-S478 is a Gigabit Ethernet Cat7 Data Single-Ended Cordset designed to meet M12 standards. It features a male, straight connector with 8 pins and X-coding, ensuring reliable data transmission at rates up to 10 Gbit/s. The cordset is shielded and constructed with a black body, rated for 50 V AC and 60 V DC with a maximum current of 0.5 A. This cordset utilizes a TPE blue cable with 8 wires, each with a conductor size of 4x2x0.14 mm². It is rated for operation in ambient temperatures ranging from -40 °C to +80 °C, making it suitable for various environments. The product has an IP65 and IP67 protection degree, ensuring resistance to dust and water when properly installed. The cordset is compliant with RoHS standards and features a contact resistance of less than or equal to 10 mOhm, with an insulation resistance greater than 10^9 Ohm. It is designed for up to 100 mating cycles and is constructed from materials that meet flammability standards (UL 94 V-0). The cable jacket is made of TPE, providing durability and flexibility for both fixed and flexible installations.

Datasheet Summary
Powered by GS/AI

The RSTS 8X-S478 is a Gigabit Ethernet Cat7 Data Single-Ended Cordset designed to meet M12 standards. It features a male, straight connector with 8 pins and X-coding, ensuring reliable data transmission at rates up to 10 Gbit/s. The cordset is shielded and constructed with a black body, rated for 50 V AC and 60 V DC with a maximum current of 0.5 A. This cordset utilizes a TPE blue cable with 8 wires, each with a conductor size of 4x2x0.14 mm². It is rated for operation in ambient temperatures ranging from -40 °C to +80 °C, making it suitable for various environments. The product has an IP65 and IP67 protection degree, ensuring resistance to dust and water when properly installed. The cordset is compliant with RoHS standards and features a contact resistance of less than or equal to 10 mOhm, with an insulation resistance greater than 10^9 Ohm. It is designed for up to 100 mating cycles and is constructed from materials that meet flammability standards (UL 94 V-0). The cable jacket is made of TPE, providing durability and flexibility for both fixed and flexible installations.

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, - RSTS 8X-S478 - Belden Inc.
St. Louis, MO, United States
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male,
RSTS 8X-S478
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, RSTS 8X-S478
Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²

Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male, straight, 8-pin, X-coded, shielded, black body, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number RSTS 8X-S478
Product Name Gigabit Ethernet Cat7 Data Single-Ended Cordset: M12 Standard, male,
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details