The RSTS 8X-RSTS 8X-S478 is a Gigabit Ethernet Cat7 Data Double-Ended Cordset designed for reliable data transmission. It features male straight X-coded connectors on both ends, adhering to the M12 Standard. The cordset is shielded and rated for 50 V AC / 60 V DC with a maximum current of 0.5 A. It utilizes a TPE blue cable with 8 wires, each with a conductor size of 4x2x0.14 mm². This product supports data transmission rates of up to 10 Gbit/s and is suitable for various environmental conditions, with an operating temperature range of -40 °C to +80 °C. The cordset has an IP65 and IP67 rating, indicating its resistance to dust and water when properly installed. It is compliant with RoHS standards and features a robust construction with materials designed for durability, including nickel-plated attachments and a molded body made of PA. The cordset is available in multiple lengths, providing flexibility for different installation requirements.
Gigabit Ethernet Cat7 Data Double-Ended Cordset: Male straight X-coded black M12 Standard to male straight X-coded black M12 Standard, shielded, 50 V AC / 60 V DC, 0.5 A; TPE blue cable, 8-wires, 4x2x0.14 mm²
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | RSTS 8X-RSTS 8X-S478 |
| Product Name | Gigabit Ethernet Cat7 Data Double-Ended Cordset |
| Application | LAN / Ethernet |