Belden Inc. Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| 3600 Pre-Terminated Cable Assembly, Bonded-Pair, 4-Pair, 23 AWG Solid, T568A/B-T568A/B, 6 Cables, CMR (See Product Family for colors & lengths) | |
| CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 10 ft (3.0 m) | |
| CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 25 ft (7.6 m) | |
| CAT6+ Patch Cord, UTP, Bonded-Pair, 4 Pair, 24 AWG Solid, CMR, T568A/B-T568A/B, Gray, 30 ft (9.0 m) |
| << Prev | Next >> |