Consolidated Electronic Wire & Cable Coaxial Cable 4799

Description
Product Construction-Dual RG58/U Wang Conductor: Solid bare copperweld Dielectric: Solid "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels
Description
Product Construction-Dual RG58/U Wang Conductor: Solid bare copperweld Dielectric: Solid "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 4799 - Consolidated Electronic Wire & Cable
Franklin Park, IL, USA
Coaxial Cable
4799
Coaxial Cable 4799
Product Construction-Dual RG58/U Wang Conductor: Solid bare copperweld Dielectric: Solid "FEP" Teflon 200°C Shield: Bare copper braid 95% Jacket: PVDF Plenum Rated Documentation marker tape for identification Temperature: -20°C to +150°C Applications RF signal transmission CCTV and MATV systems Programmable controllers Word processing systems Computer peripheral interconnects Special Features Installation in air plenums without the use of conduit Passes Steiner Tunnel Low Smoke and Flame Test Outstanding oil and moisture resistance Excellent electrical and mechanical properties Suitable for Cable Tray Use Class 2 circuits Industry Approvals UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3 UL Subject 910, Smoke and Flame Test Passes UL VW-1 Vertical Flame Test OSHA acceptable Passes IEEE 383 70,000 BTU Flame Test Packaging 1000 ft. spools Also available on bulk reels

Product Construction-Dual RG58/U Wang
Conductor:

  • Solid bare copperweld
    Dielectric:
  • Solid "FEP" Teflon 200°C
    Shield:
  • Bare copper braid 95%
    Jacket:
  • PVDF Plenum Rated
  • Documentation marker tape for identification
  • Temperature: -20°C to +150°C
    Applications
  • RF signal transmission
  • CCTV and MATV systems
  • Programmable controllers
  • Word processing systems
  • Computer peripheral interconnects
    Special Features
  • Installation in air plenums without the use of conduit
  • Passes Steiner Tunnel Low Smoke and Flame Test
  • Outstanding oil and moisture resistance
  • Excellent electrical and mechanical properties
  • Suitable for Cable Tray Use Class 2 circuits
    Industry Approvals
  • UL listed for low smoke and fire characteristics per National Electric Code Article 725-38(b)3
  • UL Subject 910, Smoke and Flame Test
  • Passes UL VW-1 Vertical Flame Test
  • OSHA acceptable
  • Passes IEEE 383 70,000 BTU Flame Test
    Packaging
  • 1000 ft. spools
  • Also available on bulk reels
Supplier's Site

Technical Specifications

  Consolidated Electronic Wire & Cable
Product Category Video Cables
Product Number 4799
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Connector Type BNC
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Technology CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Type Cat 5; Coaxial; Triaxial
View Details
Hybrid Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
View Details