Reelcraft Industries, Inc. Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
| Product Name | Notes |
|---|---|
| Compact design and quality steel construction are incorporated into Reelcraft’s newest line of pressure wash reels, rated up to 5000 PSI. Series PW reels are able to carry up to... | |
| Compact design and quality steel construction are incorporated into Reelcraft's full line of pressure wash hose reels, rated up to 5000 psi. The Series 30000 reels are able to carry... | |
| Engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reelcraft’s pre-rinse reels include a standard lever-operated spray valve. Available in stainless or powder-coat... | |
| Reelcraft has modified the popular Series RT hose reel, enabling the reel to be mounted on its side, making it ideal for mounting in cabinets and other tight spaces. The... | |
| Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are... | |
| Reelcraft now offers a non-corrosive fluid path option on our popular Series RT, 5000, 7000 and 9000 hose reels. The non-corrosive fluid path option offers another level of protection in... | |
| Reelcraft now offers its most popular hose and cord reel models as a convenient package. Reelcraft twin packs are ideal for customers looking to outfit a bench/ work station with... | |
| Reelcraft recognizes the growing demand for nitrogen tire inflation and proudly offers our new model, RT650-OLPG designed specifically for dispensing nitrogen gas. The hose reel is available in red, black,... | |
| Reelcraft’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them... | |
| Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them... | |
| Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel... | |
| Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat... | |
| Reelcraft’s Series BA bevel crank gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation... | |
| Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as... | |
| Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation... | |
| Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant... | |
| Reelcraft’s spring retractable fuel delivery reels, equipped with Viton® seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant... | |
| Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where... | |
| Reelcraft's drinking water reels are designed for potable water systems and is suitable for use as a drinking water system component. The fluid path is stainless steel and CPVC material. | |
| Reelcraft's exhaust hose reels conveniently store lengths of large diameter exhaust hose. Designed to divert hazardous carbon monoxide gasses away from the workplace, these industrious hose reels are spring retractable... | |
| Reelcraft's mobile base Series 9000 reels offer the greatest amount of stability for high volume air, water, fuel and petroleum. Ideal for portable service trucks, permanent service or plant work... | |
| Reelcraft's pre-rinse reels are engineered for use in highly corrosive environments such as restaurants, institutions, and home and garden applications. Reels include a standard lever-operated spray valve. Available in stainless... | |
| Reelcraft's Series 30000 hose reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full... | |
| Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow... | |
| Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and... | |
| Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the... | |
| Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial... | |
| Reelcraft's stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where... | |
| Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The... | |
| Series 4000 hose reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The basic... | |
| Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the... | |
| Series 5000 enclosed reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. | |
| Series 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. | |
| Series 5005 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. | |
| Series 5005 side mount reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. | |
| Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. | |
| Series S reels are economical, lighter weight, easy to handle and meet the demands of a medium-duty industrial grade reel for continuous operation. Made of corrosion-proof, tough polypropylene, extensive tests... | |
| Series SD10000 hose reels are designed to facilitate larger diameter 3/4" and 1" hose up to 50 ft. They feature a high quality external drive spring and a heavy gauge... | |
| The hydraulic series hose reel incorporates contemporary engineering and manufacturing techniques to give trouble free performance. Used for medium pressure hydraulic applications, Series TH hose reels are ideal for operating... | |
| The S Series reel is economical, lightweight and easy to handle. Its technical design and materials were selected to meet the demands of an industrial grade reel for continuous, trouble-free... | |
| The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for... | |
| These water hose reels are designed to be mounted centrally and used for watering and washdown. They offer longer lengths of larger I.D. hose, are spring retractable, and come equipped... | |
| To accommodate longer lengths of twin hydraulic hose, Reelcraft has adapted a dual fluid path and incorporated it into our mobile base 9000 Series hose reels. The 9000 Series hose... | |
| Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as... | |
| Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the... | |
| Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial... |