Reelcraft Industries, Inc. Side Mount Hose Reels 5650 OLPSMR

Description
Series 5005 side mount reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.
Description
Series 5005 side mount reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.

Suppliers

Company
Product
Description
Supplier Links
Side Mount Hose Reels - 5650 OLPSMR - Reelcraft Industries, Inc.
Columbia City, IN, USA
Side Mount Hose Reels
5650 OLPSMR
Side Mount Hose Reels 5650 OLPSMR
Series 5005 side mount reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.

Series 5005 side mount reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 5650 OLPSMR
Product Name Side Mount Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 325313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Spring; Spring Return
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Manual or Power Rewind Reel - SF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 21.62 to 31.75 inch (549 to 806 mm)
View Details
Retractable Lanyard for POP Displays - RR103 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 3 ft (9.14 dm)
View Details